Products specifications

Package Bulk
Product Status Active
Mounting Type Bolt Mount
Fuse Type Cartridge
Current Rating (Amps) 16A
Voltage Rating - AC 240 VAC
Applications Electrical, Industrial
Breaking Capacity @ Rated Voltage 33kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 0.476" Dia x 0.945" L (12.10mm x 24.00mm)
Ultra Librarian 3D Model Ultra Librarian STD16 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUSE BRD MNT 1A 125VAC RADIAL
Need more? Email Us
ECAD model for 38511000000
Bourns Inc.
FUSE BRD MNT 500MA 600VAC 2SMD
Lowest to $1.6947
ECAD model for B0500T
Littelfuse Inc.
FUSE CARTRIDGE 2A 600VAC/300VDC
Need more? Email Us
ECAD model for KLDR002.TXP
Eaton Bussmann
FUSE CARTRIDGE 5A 240VAC 8AG
Need more? Email Us
ECAD model for BK1/TDC180-5A
Littelfuse Inc.
FUSE CRTRDGE 100MA 250VAC/DC AXL / 100mA 250 V AC 250 V DC Fuse Cartridge Through Hole
Lowest to $2.2606
ECAD model for 0242.100UAT1
Eaton Bussmann
FUSE SQUARE 900A 700VAC RECT / 900A 700 V AC DC Fuse Square Bolt Mount
Need more? Email Us
ECAD model for 170M5265
Bourns Inc.
FUSE BRD MNT 1.25A 600VAC 2SMD
Need more? Email Us
ECAD model for B1250T
Eaton Bussmann
FUSE INDICATING 125VAC/60VDC
Need more? Email Us
ECAD model for BK/GMT-18/100A
Littelfuse Inc.
FUSE BRD MNT 500MA 600VAC/80VDC
Need more? Email Us
ECAD model for F0500TRP

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention