Products specifications

Package Bulk
Product Status Active
Mounting Type Bolt Mount
Fuse Type Cartridge
Current Rating (Amps) 20A
Voltage Rating - AC 240 VAC
Applications Electrical, Industrial
Breaking Capacity @ Rated Voltage 33kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 0.476" Dia x 0.945" L (12.10mm x 24.00mm)
Ultra Librarian 3D Model Ultra Librarian STD20 CAD Model

Description

NULL

You May Also Be Interested in

Littelfuse Inc.
FUS 170 VCD F/A TELE-GARD 125A P / 125A AC 170 V DC Fuse Cartridge Through Hole
Lowest to $14.7728
ECAD model for 0TLS125.TXLSE
Eaton Bussmann
FUSE SQUARE 900A 700VAC RECT / 900A 700 V AC DC Fuse Square Bolt Mount
Need more? Email Us
ECAD model for 170M5265
Eaton Bussmann
FUSE SQUARE 1.25KA 1.3KVAC RECT / 1.25kA 1.3 kV AC DC Fuse Square Holder
Need more? Email Us
ECAD model for 170M6650
Eaton Bussmann
FUSE INDICATING 125VAC/60VDC
Need more? Email Us
ECAD model for BK/GMT-18/100A
Bourns Inc.
FUSE BRD MNT 500MA 600VAC 2SMD
Lowest to $1.6947
ECAD model for B0500T
Eaton Bussmann
FUSE CARTRIDGE 125A 700VAC/VDC
Need more? Email Us
ECAD model for FWP-125A
Littelfuse Inc.
FUSE CARTRIDGE 25A 600VAC/300VDC / 25A 600 V AC 300 V DC Fuse Cartridge Holder
Need more? Email Us
ECAD model for KLDR025.HXP
Eaton Bussmann
FUSE CARTRIDGE 13A 240VAC 8AG
Need more? Email Us
ECAD model for BK1/TDC180-13A
Littelfuse Inc.
FUSE CARTRIDGE 20A 250VAC/125VDC / 20A 250 V AC 125 V DC Fuse Cartridge Holder
Need more? Email Us
ECAD model for 0FLM020.T

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention