EN
  • EN
  • DE

0TLS125.TXLSE

Part No 0TLS125.TXLSE
Manufacturer Littelfuse Inc.
Catalog Electrical, Specialty Fuses
Description FUS 170 VCD F/A TELE-GARD 125A P  /  125A AC 170 V DC Fuse Cartridge Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Electrical, Specialty Fuses
Mfr Littelfuse Inc.
Series POWR-GARD® TLS
Package Box
Mounting Type Through Hole
Fuse Type Cartridge
Current Rating (Amps) 125A
Voltage Rating - DC 170 V
Response Time Fast Blow
Applications Telecom
Approval Agency CE, cURus, UL
Breaking Capacity @ Rated Voltage 100kA
Package / Case Radial Bend Cylinder
Dimension 0.563" Dia x 0.874" L (14.30mm x 22.20mm)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.10.0040
Other Names TLS125.XLSE,18-0TLS125.TXLSE,0TLS125XLSE,TLS125.AXLSE,-1024-0TLS125.TXLSE
Standard Package 10
Win Source Part Number 1176230-0TLS125.TXLSE
Ultra Librarian 3D Model Ultra Librarian 0TLS125.TXLSE CAD Model

Description

The POWR-GARD® TLS series cartridge fuse is a fast blow fuse with a voltage rating of 170 V DC and a breaking capacity of 100kA.

  • GPTDescription: It is designed for telecom applications and has a current rating of 125A.
  • GPTDescription: The through-hole mounting type and radial bend cylinder package make it easy to install.
  • GPTDescription: The fuse is approved by CE, cURus, and UL.
  • GPTDescription: It comes in a standard package of 10 and has dimensions of 0.563" Dia x 0.874" L (14.30mm x 22.20mm).

You May Also Be Interested in

Eaton Bussmann
FUSE CARTRIDGE 70A 500VAC/VDC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 20A 600VDC
Need more? Email Us
Eaton Bussmann
10MM EV FUSE
Need more? Email Us
Eaton Bussmann
FUSE 125A 690V 1FKE/115 AR UC
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 900A 700VAC RECT
Need more? Email Us
Eaton Bussmann
INDICATING LPS-RK 125SP
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 10A 600VAC/300VDC
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 40A 415VAC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE 40AMP 500V AC BS88 GG
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess