Products specifications

Manufacturer Comchip Technology
Win Source Part Number 1166003-CZRW5259B-G
Manufacturer Homepage www.comchiptech.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CZRW5259B-G CAD Model

Description

The CZRW5259B-G is a surface mount Zener diode manufactured by Comchip Technology. This diode is designed for voltage regulation and protection in various electronic applications. Known for its precision and reliability, it offers stable performance in demanding environments.

Applications

  • Voltage Regulation: Provides a stable voltage reference in electronic circuits.
  • Overvoltage Protection: Protects sensitive components from voltage spikes and surges.
  • Clipping Circuits: Limits voltage levels to prevent signal distortion or damage.
  • Power Supplies: Ensures stable voltage output in power supply units.
  • Portable Electronics: Used in smartphones, tablets, and other portable devices for voltage stabilization.

Features

  • Surface Mount Package (SOD-123): Compact design for efficient PCB usage.
  • Zener Voltage of 39V: Provides a stable reference voltage at 39 volts.
  • Low Leakage Current: Minimizes power loss and enhances efficiency.
  • High Surge Current Capability: Withstands transient voltage spikes without failure.
  • Glass Passivated Junction: Enhances reliability and performance.

Benefits

  • Precise Voltage Stabilization: Ensures reliable operation of electronic circuits.
  • Effective Transient Protection: Safeguards sensitive components from voltage surges.
  • Compact Design: Saves valuable PCB space due to its small SOD-123 package.
  • Easy Integration: Simplifies circuit design and assembly.
  • Improved System Reliability: Enhances the overall robustness of electronic devices.

Additional Details

The CZRW5259B-G has a power dissipation rating of 500mW. Its operating temperature range is -55°C to +150°C. The diode is RoHS compliant. It is commonly used in applications such as consumer electronics, telecommunications equipment, and industrial control systems. The surface mount package allows for automated assembly and high-density PCB layouts.

This Zener diode is ideal for applications requiring precise voltage regulation and robust protection against transient voltages. Its small size and high performance make it a popular choice for modern electronic devices. The CZRW5259B-G is designed to meet stringent industry standards, ensuring reliable operation in a wide range of environmental conditions.

You May Also Be Interested in

Cypress Semiconductor Corp
Asynchronous, Cascadable 8K/16K/32K/64K x9 FIFOs
Lowest to $17.5296
ECAD model for CY7C464A-10JC
Rohm Semiconductor
Standard 36V Stepping Motor Drivers
Need more? Email Us
ECAD model for BD6395FP-E2
Elpida Memory
2G bits GDDR5 SGRAM
Lowest to $16.7599
ECAD model for EDW2032BBBG-50-F
NXP / Nexperia
Optical receiver modules
Need more? Email Us
ECAD model for BGE847BO
NXP / Nexperia
Single Zener diodes in a SOD123F package
Lowest to $0.0347
ECAD model for BZT52H-C13
Intersil Corporation
TV Chroma Processor
Need more? Email Us
ECAD model for CA3126E
NXP / Nexperia
NPN power transistor with integrated diode
Lowest to $0.4204
ECAD model for BUJD103AD
Rochester Electronics
High-performance, 16-macrocell Classic EPLD Pipelined data rates of up to 100 MHz
Lowest to $108.2058
ECAD model for EP610SC-30
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 30 Volts CURRENT 0.5 Ampere
Need more? Email Us
ECAD model for CH551S-30PT

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention