EN
  • EN
  • DE

CXTA44

Part No CXTA44
Manufacturer Central Semiconductor Corp
Catalog END - OF - LIFE
Description SURFACE MOUNT NPN SILICON HIGH VOLTAGE TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Central Semiconductor Corp
Win Source Part Number 1163914-CXTA44
Manufacturer Homepage www.centralsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CXTA44 CAD Model

Description

The CXTA44 is a PNP Silicon Epitaxial Planar Transistor from Central Semiconductor Corp, designed for use in a variety of amplifier and switching applications. This transistor is housed in a through-hole TO-92 package, making it suitable for prototyping, hobbyist projects, and established PCB designs. Its key characteristics include medium power dissipation and good amplification capabilities.

Applications:

  • General Purpose Amplification: Used in preamplifiers, audio amplifiers, and signal conditioning circuits to boost weak signals.
  • Switching Circuits: Employed in switching applications, such as driving relays, LEDs, and other loads that require controlled current flow.
  • Linear Regulators: Can be incorporated into linear voltage regulators to provide stable voltage outputs for electronic devices.
  • Driver Stages: Used as a driver for higher-power transistors in amplifier circuits.
  • Oscillator Circuits: Can be used in various oscillator designs to generate periodic signals.

Features:

  • PNP Transistor: Operates using hole conduction, allowing for versatile circuit designs.
  • Low Saturation Voltage: Ensures efficient switching with minimal voltage drop across the transistor.
  • High Collector Current: Capable of handling moderate collector currents suitable for various applications.
  • TO-92 Package: Industry-standard through-hole package for easy mounting and soldering.
  • Epitaxial Planar Construction: Provides reliable and consistent performance characteristics.

Benefits:

  • Versatile Application: Suitable for a wide range of general-purpose amplification and switching tasks.
  • Easy to Use: The TO-92 package simplifies mounting and integration into existing circuits.
  • Reliable Performance: Epitaxial planar construction ensures consistent electrical characteristics.
  • Cost-Effective: Provides a balance of performance and affordability for various applications.
  • Readily Available: Widely stocked by electronic component distributors for easy procurement.

Additional Details:

The CXTA44 has a collector-base voltage (VCBO) of -60V, a collector-emitter voltage (VCEO) of -60V, and an emitter-base voltage (VEBO) of -5V. It also features a continuous collector current (IC) of -600mA. The DC current gain (hFE) typically ranges from 40 to 250, depending on the specific operating conditions. The power dissipation (PD) is rated at 625mW. Operating and storage junction temperature range is -65°C to +150°C.

Central Semiconductor Corp. provides datasheets and application notes for the CXTA44, offering detailed information on its electrical characteristics, thermal considerations, and recommended usage. It is crucial to refer to these documents when designing circuits using this transistor to ensure optimal performance and reliability. The CXTA44 is a solid choice for engineers and hobbyists seeking a reliable and versatile PNP transistor for their projects.

You May Also Be Interested in

Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
TDK Corporation
Ceramic Capacitors For General Use SMD
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Bi technologies
R/2R Ladder Network 8 Bit, 2512 Size Thick Film Leadless Chip Packages
Lowest to $3.2640
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess