Products specifications

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM32C0
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I²C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 45
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 2V ~ 3.6V
Data Converters A/D 21x12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1368613-STM32C031C4T6
Ultra Librarian 3D Model Ultra Librarian STM32C031C4T6 CAD Model

Description

The STM32C031C4T6 is a high-performance ARM Cortex-M0 core microcontroller, a proud member of the STM32 32-bit microcontroller family produced by STMicroelectronics. This microcontroller is designed to offer a balance between performance, power consumption, and cost, making it an ideal choice for a wide range of applications, from industrial control systems to consumer electronics.

Key Features

  • Core: ARM Cortex-M0 processor, running at frequencies of up to 48 MHz.
  • Memory: 16 Kbytes of Flash memory and 4 Kbytes of SRAM, providing ample space for complex applications and software stacks.
  • Energy Efficient: Low-power modes including Sleep, Stop, and Standby, ensuring energy efficiency for battery-powered applications.
  • I/O Ports: Multiple I/O ports with various functionalities, supporting communication protocols such as I2C, USART, SPI, and more.
  • Analog Features: Includes an ADC (Analog-to-Digital converter) with up to 10 channels, enabling the microcontroller to interface with analog sensors and devices.
  • Timers: Comes equipped with multiple timers, including a basic timer for simple delays, as well as advanced control timers for PWM generation and timing operations.
  • Debugging: Integrated debugging and programming features through SWD (Serial Wire Debug) for easier development and troubleshooting.
  • Package: Available in a small form-factor 48-pin LQFP package, suitable for space-constrained applications.
  • Robustness: Designed with a wide operating voltage range (2.4 V to 5.5 V) and industrial temperature range (-40°C to 85°C), ensuring reliability in harsh environments.

Applications

The STM32C031C4T6 microcontroller is versatile and can be used in various domains, including but not limited to:

  • Consumer electronics
  • Home automation
  • Industrial control systems
  • Medical devices
  • Automotive applications

With its rich set of peripherals and low power consumption, the STM32C031C4T6 is an excellent choice for designers looking to create sophisticated and power-efficient applications.

You May Also Be Interested in

Renesas Electronics America
Silicon N Channel Power MOS FET High Speed Power Switching
Need more? Email Us
ECAD model for HAT2057RA
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC320ISN
Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching
Need more? Email Us
ECAD model for HAT2208R
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
Need more? Email Us
ECAD model for PIC27C256-12I/L
Microchip Technology
IC MCU 16BIT 32KB FLASH 44TQFP
Lowest to $24.4363
ECAD model for PIC24HJ32GP304-I/PT
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Microchip Technology
IC MCU 16BIT 256KB FLASH 100TQFP
Lowest to $13.6622
ECAD model for PIC24HJ256GP210-I/PT

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3253 $51.1566
53+ $1.9080 $101.1240
82+ $1.8483 $151.5606
112+ $1.7887 $200.3344
145+ $1.7291 $250.7195
194+ $1.5502 $300.7388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 870 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention