EN
  • EN
  • DE

KIT34713EPEVBE

Part No KIT34713EPEVBE
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description KIT EVAL BOARD 5A 1MHZ  /  MC34713 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr NXP USA Inc.
Package Box
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Voltage - Output 0.7V ~ 3.6V
Current - Output 5A
Voltage - Input 3V ~ 6V
Regulator Topology Buck
Frequency - Switching 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MC34713
Base Product Number KIT34713
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.60.1050
Other Names 935326243598
Standard Package 1
Win Source Part Number 1033138-KIT34713EPEVBE
Ultra Librarian 3D Model Ultra Librarian KIT34713EPEVBE CAD Model

Description

Introducing the KIT34713EPEVBE Evaluation Kit from NXP

NXP's KIT34713EPEVBE is a comprehensive evaluation platform designed for engineers and developers who are looking to explore the capabilities and features of the MC34713, a highly efficient, fully integrated power management integrated circuit (PMIC) that is well-suited for portable power applications.

Key Features of the KIT34713EPEVBE

  • Integrated Power Solution: The kit showcases the MC34713, a single-chip power solution that integrates a DC-DC converter with power switches, driver, compensation, and other necessary circuits to provide a high-efficiency power supply.
  • Flexible Voltage Options: With the ability to provide a wide range of output voltages, the kit is ideal for powering various digital cores, as well as standard I/O and peripheral interfaces.
  • High Efficiency: The MC34713 operates with high efficiency, which is crucial for battery-powered devices, helping to extend battery life and reduce heat generation.
  • User-Friendly Interface: The evaluation board includes user-friendly features such as jumpers and headers for easy configuration and testing, making it accessible for both experienced and novice users.

Application Potential

The KIT34713EPEVBE is perfect for a wide range of applications, including but not limited to mobile phones, personal media players, handheld devices, and other portable electronics that demand compact and efficient power management solutions.

Development Support

NXP provides extensive support for the KIT34713EPEVBE, including detailed documentation, reference designs, and technical support to ensure a smooth development process. This enables designers to rapidly integrate the kit into their projects and accelerate the time-to-market for their products.

Package Contents

The evaluation kit includes the evaluation board for the MC34713, along with necessary cables and software. Users can immediately begin testing and prototyping as soon as they receive the kit.

In summary, the KIT34713EPEVBE from NXP is an exceptional tool for developers looking to harness the power and flexibility of the MC34713 PMIC. Its high efficiency, ease of use, and robust support make it an invaluable resource for developing the next generation of portable electronic devices.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
ON Semiconductor
BOARD EVAL BOOST REG MC34063
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3411AEDD / LTC3411A DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
ON Semiconductor
BOARD EVALUATION MC34063
Lowest to $9.3786
Linear Technology
LTC3880 DC to DC Controller 0.8VDC to 1.8VDC Output Demonstration Circuit / BOARD EVAL FOR LTC3880EUJ
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3424EMS / LTC3424 DC to DC Converter and Switching Regulator Chip Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess