EN
  • EN
  • DE

170M6650

Part No 170M6650
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE SQUARE 1.25KA 1.3KVAC RECT  /  1.25kA 1.3 kV AC DC Fuse Square Holder
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Electrical, Specialty Fuses
Mfr Eaton - Bussmann Electrical Division
Package Bulk
Mounting Type Holder
Fuse Type Square
Current Rating (Amps) 1.25kA
Voltage Rating - AC 1.3 kV
Applications Electrical, Industrial
Features Indicating
Approval Agency CSA, UR
Breaking Capacity @ Rated Voltage 100kA
Package / Case Rectangular, Blade
Dimension 3.189" L x 2.992" W x 3.622" H (81.00mm x 76.00mm x 92.00mm)
Melting I2t 810000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.10.0040
Standard Package 1
Win Source Part Number 1226804-170M6650
Ultra Librarian 3D Model Ultra Librarian 170M6650 CAD Model

Description

The 1226804-170M6650 is a square fuse from Eaton - Bussmann Electrical Division.

  • Voltage Rating: 1.3 kV
  • Breaking Capacity: 100kA
  • Indicating Function: Yes
  • Current Rating: 1.25kA
  • Melting I2t: 810000
  • Package: Rectangular, Blade
  • Mounting Type: Holder
  • Package Dimensions: 3.189" L x 2.992" W x 3.622" H (81.00mm x 76.00mm x 92.00mm)

You May Also Be Interested in

Eaton Bussmann
LOW PEAK DUAL ELEMENT
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 20A 600VDC
Need more? Email Us
Eaton Bussmann
FUSE PWR 200E 17KV BBU-20
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 250A 690VAC/500VDC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 5A 1KVDC CYLINDR
Need more? Email Us
Eaton Bussmann
FUSE SQUARE 500A 1.3KVAC RECT
Need more? Email Us
Eaton Bussmann
FUSE 500A 690V 1GN/50 AR UC
Need more? Email Us
Eaton Bussmann
10MM EV FUSE
Need more? Email Us
Eaton Bussmann
FUSE CRTRDGE 110A 600VAC CYLINDR
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess