EN
  • EN
  • DE

SN65HVD1040A-Q1

Part No SN65HVD1040A-Q1
Manufacturer Texas Instruments
Description EMC-OPTIMIZED HIGH SPEED CAN TRANSCEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252665-SN65HVD1040A-Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65HVD1040A-Q1 CAD Model

Description

Product Overview: SN65HVD1040A-Q1 from Texas Instruments

The SN65HVD1040A-Q1 is a robust, high-performance Controller Area Network (CAN) transceiver from Texas Instruments, designed to facilitate communication in automotive and industrial applications. This device is part of TI's extensive line of interface products and is specifically tailored to meet the stringent requirements of the automotive market, being AEC-Q100 qualified.

Key Features

  • Compliance with Standards: The SN65HVD1040A-Q1 meets the ISO 11898-2 High-Speed CAN (Controller Area Network) Physical Layer standard, ensuring compatibility with established CAN protocols.
  • Bus Fault Protection: It offers protection against bus fault conditions, withstanding voltages up to ±36V, which enhances the reliability and robustness of the network.
  • High Electromagnetic Interference (EMI) Protection: The device features a low electromagnetic emission (EME) and high electromagnetic immunity (EMI), making it suitable for electrically noisy environments.
  • Wide Operating Temperature Range: With an operational temperature range of -40°C to +125°C, the transceiver is well-suited for harsh automotive conditions.
  • Low Power Mode: A low-power standby mode helps to reduce power consumption when the network is idle, contributing to energy efficiency.

Applications

The SN65HVD1040A-Q1 is versatile and can be used in a variety of applications, including:

  • Automotive networks such as body control modules, powertrain, and infotainment systems.
  • Industrial automation systems where robust communication is critical.
  • Heavy machinery and agricultural vehicles where reliability in harsh conditions is a necessity.

Quality and Reliability

As with all Texas Instruments products, the SN65HVD1040A-Q1 is manufactured to high standards, ensuring high quality and reliability. The device's AEC-Q100 qualification signifies that it has passed stringent automotive industry testing protocols, and its robust design means it can handle the tough conditions found in automotive and industrial environments.

With its combination of features, the SN65HVD1040A-Q1 is an ideal choice for designers looking to implement a reliable CAN communication interface in their automotive or industrial applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess