Products specifications

Package Bulk
Product Status Active
Mounting Type Bolt Mount
Fuse Type Cartridge
Current Rating (Amps) 4A
Voltage Rating - AC 240 VAC
Applications Electrical, Industrial
Breaking Capacity @ Rated Voltage 33kA
Package / Case Cylindrical, Blade Terminal (Bolt)
Size / Dimension 0.476" Dia x 0.945" L (12.10mm x 24.00mm)
Ultra Librarian 3D Model Ultra Librarian STD4 CAD Model

Description

NULL

You May Also Be Interested in

Bourns Inc.
FUSE BRD MNT 1.25A 600VAC 2SMD
Need more? Email Us
ECAD model for B1250T
Eaton Bussmann
FNQ 13⁄32˝ x 1-1⁄2˝ 500Vac time-delay supplemental fuses | FUSE CARTRIDGE 25A 500VAC 5AG
Need more? Email Us
ECAD model for FNQ-25
Littelfuse Inc.
FUSE CARTRIDGE 20A 250VAC/125VDC / 20A 250 V AC 125 V DC Fuse Cartridge Holder
Need more? Email Us
ECAD model for 0FLM020.T
Eaton Bussmann
FUSE CARTRIDGE 3A 240VAC 8AG
Lowest to $13.4651
ECAD model for BK1/TDC180-3A
Littelfuse Inc.
FUSE CARTRIDGE 25A 600VAC/300VDC / 25A 600 V AC 300 V DC Fuse Cartridge Holder
Need more? Email Us
ECAD model for KLDR025.HXP
Littelfuse Inc.
FUSE BRD MNT 500MA 600VAC/80VDC
Need more? Email Us
ECAD model for F0500TRP
Eaton Bussmann
FUSE CARTRIDGE 125A 700VAC/VDC
Need more? Email Us
ECAD model for FWP-125A
Eaton Bussmann
FUSE SQUARE 900A 1.3KVAC RECT / 900A 1.3 kV AC DC Fuse Square Bolt Mount
Need more? Email Us
ECAD model for 170M5199
Eaton Bussmann
FUSE SQUARE 900A 700VAC RECT / 900A 700 V AC DC Fuse Square Bolt Mount
Need more? Email Us
ECAD model for 170M5265

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention