Products specifications

Manufacturer ELAN Microelectronics
Win Source Part Number 258440-EM84510
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EM84510 CAD Model

Description

EM84510 Microcontroller

The EM84510 is a versatile microcontroller designed for precise and efficient electronic device management. Its compact architecture makes it suitable for a wide range of applications, providing high reliability and performance.

  • Applications:
    • Home Automation Systems
    • Industrial Control Devices
    • Consumer Electronics
    • Embedded Systems
  • Features and Benefits:
    • Low Power Consumption: Optimized for energy efficiency to extend battery life in portable devices.
    • High-speed Performance: Ensures quick data processing for responsive operations.
    • Robust Architecture: Guarantees stable performance across various environmental conditions.
    • Compact Design: Facilitates integration into small form-factor designs.

This microcontroller serves as an excellent choice for developers looking for a reliable and efficient solution to power their innovative projects.

You May Also Be Interested in

Sony
Need more? Email Us
ECAD model for D2311AR
NEC
Need more? Email Us
ECAD model for D27128D
Shindengen
Diode Switching 400V 1.3A 2-Pin Case 2F T/R
Need more? Email Us
ECAD model for D2FL40 4063
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for D1370400A1
Infineon Technologies
Need more? Email Us
ECAD model for D1065C5
Dialog Semiconductor GmbH
Need more? Email Us
ECAD model for D1705BA
Amd
Need more? Email Us
ECAD model for D322GB90VI
NXP / Nexperia
Need more? Email Us
ECAD model for D1705BA/1
NEC
Lowest to $2.8925
ECAD model for D27C256AD-12

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention