Products specifications

Manufacturer Amd
Win Source Part Number 249972-D322GB90VI
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D322GB90VI CAD Model

Description

D322GB90VI - High-Performance Electronic Component

The D322GB90VI is a versatile electronic component ideal for a wide range of applications. Designed to provide reliable performance, this component is suitable for both professional and hobbyist projects.

Features and Benefits:
  • Robust Construction: Built for durability and longevity.
  • High Efficiency: Optimized for low power consumption, ensuring energy efficiency in your projects.
  • Easy Integration: Compatible with various systems and devices for seamless integration.
  • Wide Temperature Range: Operates effectively in diverse environmental conditions.
Applications:
  • Embedded Systems
  • Industrial Automation
  • Consumer Electronics Projects
  • Prototyping and Development

Additional Details: The D322GB90VI component is manufactured to industry standards, ensuring high quality and reliability for demanding applications.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $9.0941
ECAD model for D135211B2
Shindengen
General Purpose Rectifiers(800V 1A) / Diode Rectifier Bridge Single 800V 1A 4-Pin SOP
Need more? Email Us
ECAD model for D1UB80
NEC
Need more? Email Us
ECAD model for D27128D
NXP / Nexperia
Need more? Email Us
ECAD model for D1705BA/1
Shindengen
Diode Switching 200V 1.5A 2-Pin Case 2F T/R
Need more? Email Us
ECAD model for D2FL20U 5063
Shindengen
Lowest to $0.1798
ECAD model for D1UBA
Fujitsu Electronics America, Inc.
Need more? Email Us
ECAD model for D25-04C
NEC
Need more? Email Us
ECAD model for D23C4001E
Intel
Lowest to $12.0796
ECAD model for D2910A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention