Products specifications

Categories Integrated Circuits (ICs)
Features EPROM - OTP Memory IC 256Kb (32K x 8) Parallel 150 ns 28-PDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Through Hole
Package 28-DIP (0.600", 15.24mm)
Case / Package 28-PDIP
Family Name NM27C25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 13
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929289-NM27C256N150
Ultra Librarian 3D Model Ultra Librarian NM27C256N150 CAD Model

Description

ON Semiconductor NM27C256N150: 256 Kilobit CMOS EPROM

The NM27C256N150 is a high-performance 256 kilobit CMOS EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This device is specifically engineered to meet the demanding requirements of high-speed memory storage, where durability and reliability are paramount.

The NM27C256N150 offers a generous storage capacity of 256 kilobits, organized as 32,768 words by 8 bits, providing ample space for firmware storage, device configuration, or bootstrap code. It is designed to operate at a fast access time of 150 nanoseconds, making it an excellent choice for applications requiring quick data retrieval, such as embedded systems, automotive electronics, and industrial control units.

This EPROM operates within a single 5V power supply, which is typical for this class of memory devices, ensuring compatibility with a wide range of existing electronic systems and ease of integration into new designs. The low-power consumption feature of the NM27C256N150 makes it suitable for battery-operated and power-sensitive applications, contributing to the overall efficiency of the system it is employed in.

Featuring a transparent lid, the NM27C256N150 allows for exposure to ultraviolet (UV) light, which is used to erase the stored data, making the device reusable and flexible for multiple programming cycles. This characteristic is particularly beneficial for development and prototyping phases, where frequent code updates are common.

The device is encapsulated in a 28-pin, dual-in-line package (DIP), providing robust physical protection and ease of handling for assembly processes. It also ensures compatibility with standard EPROM sockets and circuit boards, facilitating quick replacements and upgrades without the need for complex re-engineering.

ON Semiconductor's commitment to quality is evident in the NM27C256N150, which is built to meet or exceed industry standards for performance and reliability. The device is designed for a wide operating temperature range, making it suitable for use in harsh environments where temperature fluctuations are a concern.

In summary, the NM27C256N150 from ON Semiconductor is a versatile, high-speed CMOS EPROM that offers reliable storage, efficient power usage, and ease of erasure and reprogramming, making it a valuable component for a broad spectrum of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC EPROM UV 1MBIT 120NS 32CDIP
Lowest to $16.0588
ECAD model for M27C1001-12F1
Amd
EPROM OTP 2M-bit 256K x 8 70ns 32-Pin PLCC
Need more? Email Us
ECAD model for AM27C020-70JC
Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
ECAD model for AT27LV256A-55JC
Amd
112dB 192kHz 24-BIT SCH DAC / EPROM UV 128K-bit 16K x 8 150ns 28-Pin CDIP
Lowest to $8.2728
ECAD model for AM27C128-150DC
STMicroelectronics
IC EPROM UV 512KBIT 150NS 28CDIP
Lowest to $16.4945
ECAD model for M27C512-15F6
Winbond Electronics
256K X 8 ELECTRICALLY ERASABLE EPROM
Need more? Email Us
ECAD model for W27C020M-12
STMicroelectronics
EPROM UV 2M-bit 256K x 8 70ns 32-Pin CFDIPW Tube / IC EPROM UV 2MBIT 70NS 32CDIP
Lowest to $8.8637
ECAD model for M27C2001-70XF1
Amd
256 Kilobit (32 K x 8-Bit) CMOS EPRO / EPROM UV 256K-bit 32K x 8 250ns 28-Pin CDIP
Need more? Email Us
ECAD model for AM27C256-255DC
Cypress Semiconductor Corp
EPROM OTP 16K-bit 2K x 8 15ns 24-Pin PDIP
Need more? Email Us
ECAD model for CY7C245AL-35PC

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention