EN
  • EN
  • DE

C7D0223N

Part No C7D0223N
Manufacturer Electroswitch
Catalog Rotary Switches
Description SWITCH ROTARY 23POS 500MA 125V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Positions 23
Index Stops Fixed
Number of Decks 2
Number of Poles per Deck 1
Circuit per Deck SP23T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 500mA (AC), 1A (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 28 V
Actuator Type Flatted (6.35mm Dia)
Actuator Length 14.29mm
Angle of Throw 15°
Contact Material Brass
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Depth Behind Panel 32.49mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559477-C7D0223N
Ultra Librarian 3D Model Ultra Librarian C7D0223N CAD Model

Description

N

You May Also Be Interested in

SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, GS Height 2.9mm, Complement, 0mm Arrow Rotor, SMD, 16 Position
Need more? Email Us
SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, GS Height 2.9mm, Real, 3mm Slotted spindle Rotor, J SMD, 10 Position
Need more? Email Us
Electroswitch
SWITCH ROTARY 2-4POS 300MA 125V
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Complement, 0mm Cross Rotor, Right Angle 5.08mm, 16 Position, Available to combine with Cap
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Real, 0mm Arrow Rotor, Right Angle 5.08mm, 10 Position
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Complement, 0mm Cross Rotor, Right Angle 5.08mm, 10 Position, Available to combine with Cap
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Real, 0mm Arrow Rotor, Right Angle 2.54mm, 16 Position
Need more? Email Us
SUNGMUN ELECTRONICS
MINI ROTARY DIP 7.2x7.2, MS Type Positon of printed No.0(0°), Ter'Circuit(1-C-4/8-C-2), Complement, 4.5mm Spindle Rotor, SMD, 16 Position
Need more? Email Us
SUNGMUN ELECTRONICS
ROTARY DIP 10X10 Round, Height 6.5mm, Complement, 0mm Cross Rotor, SMD, 16 Position, Available to combine with Cap
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess