Products specifications

Number of Positions 2 ~ 3
Index Stops Adjustable
Number of Decks 1
Number of Poles per Deck 3
Circuit per Deck 3P3T
Contact Timing Non-Shorting (BBM)
Current Rating (Amps) 500mA (AC), 1.5A (DC)
Voltage Rating - AC 115 V
Voltage Rating - DC 28 V
Actuator Type Round (6.35mm Dia)
Actuator Length 47.63mm
Angle of Throw 30°
Contact Material Brass
Contact Finish Silver
Mounting Type Panel Mount
Termination Style Solder Lug
Depth Behind Panel 14.27mm
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1559431-D4G0303N
Ultra Librarian 3D Model Ultra Librarian D4G0303N CAD Model

You May Also Be Interested in

C&K Components
SWITCH ROTARY 12POS 0.4VA 20V
Lowest to $19.3439
ECAD model for A11203RNCB
Grayhill Inc.
SWITCH ROTARY 4POS 200MA 115V
Need more? Email Us
ECAD model for 75BP36-01-1-04N
C&K Components
Need more? Email Us
ECAD model for A10205RNZG
Grayhill Inc.
SWITCH ROTARY 10/2POS 1A 115V / Rotary Switch 10, 2 Position SP10T, SPDT 1A (AC/DC) 115 VAC Panel Mount
Need more? Email Us
ECAD model for 54A01110S-A01102S
Grayhill Inc.
SWITCH ROTARY 2-6POS 1A 125V
Need more? Email Us
ECAD model for 44UD30-08-2-AJN
C&K Components
Need more? Email Us
ECAD model for A10205RNZQK
Electroswitch
Rotary Switch 2 ~ 5 Position DP5T 250mA (AC), 550mA (DC) 115 VAC Panel Mount
Need more? Email Us
ECAD model for D2C0205N
Grayhill Inc.
SWITCH ROTARY
Need more? Email Us
ECAD model for 71MBS36-03A10N
Grayhill Inc.
SWITCH ROTARY 2-3POS 150MA 115V / Rotary Switch 2 ~ 3 Position DP3T 150mA (AC), 200mA (DC) 115 VAC Panel Mount
Need more? Email Us
ECAD model for 50D60-01-2-AJN

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention