EN
  • EN
  • DE

26503_256MB_32Mx8_8C_(6_Layer)

Part No 26503_256MB_32Mx8_8C_(6_Layer)
Manufacturer Elpida Memory
Catalog Memory - Modules
Description SODIMM PC100 32Mx64-75
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1451667-26503_256MB_32Mx8_8C_(6_Layer)
Manufacturer Elpida Memory
Ultra Librarian 3D Model Ultra Librarian 26503_256MB_32Mx8_8C_(6_Layer) CAD Model

Description

The 26503_256MB_32Mx8_8C_(6_Layer) module is a product of the collaboration between Elpida and NEC, positioned in the market as a premium SD/SDR SODIMM 144pins Synchronous memory solution. Designed for enhancing the memory capacity of laptops, this module aligns with the PC100 standard, marked by its SODIMM PC100 32Mx64-75 specifications. It boasts a sophisticated 32Mx8 configuration across 8 chips, offering a total of 256MB of memory, aimed at improving the performance of computing devices. The unique aspect of this module is its 6-layer PCB design, which enhances signal integrity and reliability, a testament to Elpida and NEC's commitment to quality and performance excellence. This design also helps in efficient heat dissipation, ensuring stable performance under varied operating conditions. The module's compatibility with PC100 systems makes it a versatile choice for users seeking to upgrade their device's memory for better multitasking capabilities or enhanced processing speed. The 144-pin interface ensures easy installation and a solid connection to the motherboard. For those demanding high-quality, reliable memory upgrades, the 26503_256MB_32Mx8_8C_(6_Layer) set to PC100 standards represents cutting-edge technology crafted by collaborative expertise from Elpida and NEC.

You May Also Be Interested in

Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess