EN
  • EN
  • DE

EMC 005050160 - EMC 4TB 7.2 3.5 SAS 512 DV DataDomain

Part No EMC 005050160 - EMC 4TB 7.2 3.5 SAS 512 DV DataDomain
Manufacturer EMC
Catalog Hard Drives
Description EMC 4TB 7.2 3.5 SAS 512 DV DataDomain
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1398551-EMC 005050160 - EMC 4TB 7.2 3.5 SAS 512 DV DataDomain
Manufacturer EMC
Ultra Librarian 3D Model Ultra Librarian EMC 005050160 - EMC 4TB 7.2 3.5 SAS 512 DV DataDomain CAD Model

Description

The EMC 005050160 is a high-capacity hard drive meticulously engineered for integration with EMC's Data Domain backup and disaster recovery solutions. With a storage capacity of 4TB, it represents an advantageous option for organizations aiming to significantly enhance their data storage infrastructure, particularly in terms of backup and archival solutions. The drive spins at a speed of 7,200 RPM, a specification that guarantees dependable performance and accessibility to stored data. Featuring a 3.5-inch form factor and employing a SAS interface, it provides compatibility with a wide variety of Data Domain systems. This drive is particularly optimized for data storage solutions that require high-volume, reliable storage, such as large-scale backup and recovery operations. It's designed to support a 512-byte sector size and is suited for deployment in Data Domain's DV-class systems, ensuring seamless integration and operation within the rigors of high-demand backup environments. The EMC 005050160 is pivotal in empowering organizations with scalable, secure, and efficient data protection strategies, significantly contributing to enhanced data integrity and availability, crucial elements in contemporary data management strategies.

You May Also Be Interested in

IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
200GB 2.5inch SAS SSD
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us
IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess