The B72207S170K211 is a varistor from EPCOS (TDK), designed to protect electronic circuits against transient overvoltages. It is part of the EPCOS varistor series known for their robustness and reliability in various applications. This particular model offers a specific voltage clamping characteristic, making it suitable for applications where precise overvoltage protection is critical.
Applications
- Power supplies
- Surge protection devices (SPDs)
- Industrial electronics
- Consumer electronics
- Telecommunications equipment
Features
- High surge current capability
- Quick response time to transient overvoltages
- Stable clamping voltage characteristics
- Wide operating temperature range
- RoHS compliant
- Compact size for space-constrained applications
Benefits
- Protects sensitive electronic components from damage due to voltage surges
- Enhances the reliability and lifespan of electronic devices
- Reduces downtime and maintenance costs associated with overvoltage failures
- Complies with international safety standards
- Easy to integrate into existing circuit designs
Additional Details
The B72207S170K211 features a varistor voltage of 170V. The specific 'S' designation within the part number indicates its series and performance characteristics. Varistors, in general, operate by exhibiting a high resistance at normal operating voltages, effectively remaining invisible to the circuit. However, when a transient voltage spike exceeds the varistor's clamping voltage, its resistance rapidly decreases, diverting the excess current away from sensitive components. This shunting action clamps the voltage to a safe level, preventing damage.
The device's surge current capability is a crucial parameter, indicating the maximum current it can withstand during a surge event without failing. The energy absorption capability, typically expressed in joules, signifies the amount of energy the varistor can dissipate. These parameters are essential for selecting the appropriate varistor for a given application, ensuring adequate protection against anticipated surge levels.
The compact size of the B72207S170K211 allows for easy integration into densely populated circuit boards, making it suitable for modern electronic devices where space is at a premium. Its wide operating temperature range ensures reliable performance in diverse environmental conditions. The RoHS compliance demonstrates its adherence to environmental regulations, restricting the use of hazardous substances.