EN
  • EN
  • DE

PZ1005E700-R80TF

Part No PZ1005E700-R80TF
Manufacturer Sunlord
Catalog Filters
Description FERRITE BEAD 70 OHM 0402 1LN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category FiltersFerrite Beads and Chips
Manufacturer Shenzhen Sunlord Electronics Co., Ltd.
Series PZ
Packaging Tape & Reel (TR)
Part Status Active
Filter Type Power Line
Number of Lines 1
Impedance @ Frequency 70 Ohms @ 100 MHz
Current Rating (Max) 800mA
DC Resistance (DCR) (Max) 100mOhm
Operating Temperature -55°C ~ 125°C
Package / Case 0402 (1005 Metric)
Mounting Type Surface Mount
Height (Max) 0.026" (0.65mm)
Size / Dimension 0.039" L x 0.020" W (1.00mm x 0.50mm)
Ultra Librarian 3D Model Ultra Librarian PZ1005E700-R80TF CAD Model

You May Also Be Interested in

Schaffner EMC Inc.
LINE FILTER 250VAC 16A CHASS MNT
Lowest to $32.7272
Murata Electronics North America
FERRITE BEAD 1 KOHM 0402 1LN
Lowest to $0.0117
Pulse
FERRITE BEAD 1 KOHM 0402 1LN
Need more? Email Us
Samsung
FERRITE BEAD 120 OHM 0603 1LN
Need more? Email Us
Wurth Electronics Inc
CMC 1.5MH 1.5A 2LN SMD
Lowest to $5.4545
Murata Electronics North America
FERRITE BEAD 470 OHM 0603 1LN
Lowest to $0.0234
Wurth Electronics Inc
CMC 4MH 1.5A 2LN TH
Lowest to $1.8652
Murata Electronics North America
FILTER
Lowest to $13.6363
FAIR-RITE PRODUCTS
FERRITE CORE 106 OHM SOLID 3.8MM
Lowest to $0.4363

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess