EN
  • EN
  • DE

B72580V350K62

Part No B72580V350K62
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818628-B72580V350K62
Ultra Librarian 3D Model Ultra Librarian B72580V350K62 CAD Model

Description

The B72580V350K62 is a ThermoFuse varistor from EPCOS (TDK), designed to provide reliable overvoltage protection in various electronic applications. As a part of the ThermoFuse series, it offers enhanced safety by incorporating a thermal fuse in series with the varistor element. This fuse disconnects the varistor from the circuit in the event of a sustained overvoltage or overload condition, preventing potential fire hazards and equipment damage.

Applications

  • Power supplies
  • Surge protection devices (SPDs)
  • Industrial equipment
  • Home appliances
  • Lighting systems

Features

  • ThermoFuse protection for enhanced safety
  • High surge current capability (6 kA)
  • Operating voltage: 350 Vrms
  • UL 1449 recognized
  • RoHS compliant
  • Leaded construction for easy mounting

Benefits

  • Prevents fire hazards due to sustained overvoltage
  • Protects sensitive electronic components from damage
  • Increases the reliability and lifespan of equipment
  • Meets industry safety standards
  • Easy to integrate into existing circuits

Technical Specifications

The B72580V350K62 boasts a maximum surge current capability of 6 kA (8/20 µs pulse). The typical capacitance is around 350 pF. The operating temperature range is -40°C to +85°C. The varistor voltage is approximately 560V at 1mA. The clamping voltage at 25A is around 800V. It features a leaded construction for through-hole mounting. The ThermoFuse is designed to activate and disconnect the varistor when the device exceeds a specified temperature or current threshold. The housing material is typically a flame-retardant epoxy resin.

You May Also Be Interested in

EPCOS (TDK)
VARISTOR 150V 6.5KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 360V 3.5KA DISC 10MM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 430V 12KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
VARISTOR 750V 10KA DISC 20MM
Need more? Email Us
EPCOS (TDK)
VARISTOR 180V 6.5KA DISC 20MM
Lowest to $0.4057
EPCOS (TDK)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess