EN
  • EN
  • DE

464686

Part No 464686
Manufacturer ERNI Electronics
Catalog Rectangular Connectors
Description MAXIB M 20POS VERT Q SMT BK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 12 Weeks
Features Connector Header position
Manufacturer ERNI Electronics
Series MAXIBRIDGE
Package Reel - TR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 2684-464686DKR, 2684-464686CT, 2684-464686TR
Quantity per package 320
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 856111-464686
Ultra Librarian 3D Model Ultra Librarian 464686 CAD Model

Description

The ERNI Electronics 464686 is a rectangular connector, part of ERNI's extensive range of interconnect solutions. This connector is designed to provide reliable and efficient signal transmission in various electronic applications. Known for their precision engineering and high-quality materials, ERNI connectors are used in demanding environments where signal integrity and durability are crucial.

Applications:

  • Industrial automation: Used for connecting sensors, actuators, and control modules in industrial machinery.
  • Telecommunications: Employed in network equipment and communication systems for reliable data transmission.
  • Automotive electronics: Integrated into automotive control systems and infotainment units.
  • Medical equipment: Used in diagnostic and therapeutic devices requiring secure and dependable connections.
  • Aerospace: Deployed in avionics and control systems in aircraft.
  • Data Centers: Used to connect servers and network infrastructure components

Features:

  • Rectangular shape: Standard form factor for easy integration into various electronic systems.
  • Durable construction: Made from high-quality materials to ensure long-term reliability.
  • High pin count: Provides ample connections for complex signal routing.
  • Various mounting options: Available in through-hole, surface mount, and cable-mount configurations.
  • Polarization features: Prevents mis-mating and ensures proper connections.
  • Shielded options: Reduces electromagnetic interference (EMI) and radio frequency interference (RFI).

Benefits:

  • Reliable signal transmission: Ensures accurate and consistent data transfer.
  • Robust connections: Provides secure and stable connections in harsh environments.
  • Easy integration: Simplifies the assembly process and reduces installation time.
  • Versatile application: Suitable for a wide range of electronic devices and systems.
  • Long-term performance: Maintains stable performance over extended periods.
  • Reduced Downtime: Helps ensure system uptime and minimizes maintenance costs

Additional Details:

The ERNI 464686 typically features a specific number of contacts, pin spacing, and current rating depending on the specific model. These connectors are often used for board-to-board connections, cable-to-board connections, and cable-to-cable connections. The materials used in the construction of ERNI connectors are selected for their electrical conductivity, mechanical strength, and resistance to environmental factors. ERNI also offers customized solutions and can tailor connectors to meet specific application requirements. Always refer to the official ERNI datasheet for detailed specifications such as current ratings, voltage ratings, and operating temperature range, insertion force and extraction force details.

You May Also Be Interested in

JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,680 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess