Products specifications

Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Type Foot
Shape Cylindrical, Tapered
Color Black
Material Nylon
Form Individual Pieces
Mounting Threaded Stud
Win Source Part Number 1039110-AFM3400A
Popularity Medium
Supply and Demand Status Balance
Quantity per package 24
Ultra Librarian 3D Model Ultra Librarian AFM3400A CAD Model

Description

The 1039110-AFM3400A is a black-colored foot made of nylon material. Essentra Components

  • Color: Black
  • Material: Nylon
  • Mounting: Threaded stud
  • Shape: Cylindrical and tapered
  • Popularity: Medium
  • Status: Active
  • Quantity per Package: 24

You May Also Be Interested in

3M
BUMPER SQUARE 0.5"L X 0.5"W BLK / Bumper Square, Tapered 0.500" L x 0.500" W (12.70mm x 12.70mm) Polyurethane Black
Need more? Email Us
ECAD model for SJ-5018-BLACK
3M
Need more? Email Us
ECAD model for SJ-5508 (BLACK)
J.W. Winco
STEEL ZINC PLATED LEVELING FEET
Need more? Email Us
ECAD model for 40-60-3/8X16-150-A1-S
Essentra Components
FOOT CYLINDRICAL 3.15" DIA BLACK / Foot Cylindrical, Tapered 3.150" Dia (80.00mm) Nylon Black
Need more? Email Us
ECAD model for AFM2300A
3M
SJ-5508-Black# 3M(TM) Bumpon(TM) Protective Products SJ5508 Black_ 3000 per case
Need more? Email Us
ECAD model for SJ-5508-BLACK
Essentra Components
FOOT CYLINDRICAL 1.97" DIA BLACK
Need more? Email Us
ECAD model for AFM3100A
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
ECAD model for 401040
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
ECAD model for 331641
Essentra Components
FOOT CYLINDRICAL 4.72" DIA BLACK / Foot Cylindrical, Tapered 4.720" Dia (119.89mm) Nylon Black
Need more? Email Us
ECAD model for AFM4800A

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention