Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Mfr Essentra Components
Series Richco, SOF
Type Foot
Shape Cylindrical, Recessed Center
Color Black
Dimension 0.886" Dia (22.50mm)
Thickness 0.984" (25.00mm)
Material Rubber, Neoprene
Form Individual Pieces
Mounting Type Screw Mount
Other Names SOF-15126R,SOF-15126,61100326,RPC5102,SOF15126
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.4590
Win Source Part Number 1275197-SOF-15126
Ultra Librarian 3D Model Ultra Librarian SOF-15126 CAD Model

Description

The SOF-15126 is a component manufactured by Essentra Components, likely a type of foot, glide, or similar component intended for use in furniture, appliances, or other equipment requiring stable footing or protection of surfaces. Without more specific details, the exact application is somewhat speculative, but Essentra Components specializes in these types of parts.

Applications

  • Furniture feet for chairs, tables, and other furniture
  • Appliance feet for refrigerators, washing machines, and dryers
  • Equipment feet for machinery and electronic devices
  • Glides for moving furniture across floors
  • Bumpers to protect surfaces from impact

Features

  • Typically made from durable plastic or rubber materials
  • Available in various shapes and sizes
  • Designed to provide stability and prevent scratching
  • Easy to install
  • May have adjustable height features
  • Resistant to wear and tear

Benefits

  • Protects floors from scratches and damage
  • Provides a stable base for equipment
  • Reduces noise and vibration
  • Extends the lifespan of furniture and appliances
  • Improves the appearance of equipment
  • Simplifies the movement of furniture

Additional Details

Due to the limited publicly available information, the specific technical specifications of the SOF-15126 are unknown. However, Essentra Components generally manufactures these components to high standards of quality and durability. The material composition and dimensions will vary depending on the intended application. Consult Essentra Components' documentation for exact specifications when available.

You May Also Be Interested in

Essentra Components
FOOT CYLINDRICAL 3.15" DIA BLACK
Need more? Email Us
ECAD model for AFM3400A
3M
Need more? Email Us
ECAD model for SJ-5514 (WHITE)
3M
Feet, Stick On, 3.5X12.7Dia, Blk, Pk60 Rohs Compliant: Yes
Need more? Email Us
ECAD model for SJ-5012-BLACK
3M
Need more? Email Us
ECAD model for SJ-5508 (BLACK)
3M
BUMPER SQUARE 0.5"L X 0.5"W BLK / Bumper Square, Tapered 0.500" L x 0.500" W (12.70mm x 12.70mm) Polyurethane Black
Need more? Email Us
ECAD model for SJ-5018-BLACK
Essentra Components
FOOT CYLINDRICAL 3.15" DIA BLACK
Need more? Email Us
ECAD model for AFM5400A
Essentra Components
PUSH FIT BUMPER FOOT: COMPATIBLE / Bumper Cylindrical, Tapered 0.472" Dia (11.99mm) PVC Black
Need more? Email Us
ECAD model for GRF64718A
Essentra Components
BUMPER SQU 0.78"L X 0.78"W BLK / Bumper Square, Tapered 0.780" L x 0.780" W (19.80mm x 19.80mm) Polyurethane Black
Need more? Email Us
ECAD model for RBS-29BK
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
ECAD model for 305541

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention