Products specifications Report Issue?

Category Hardware, Fasteners, Accessories>Bumpers, Feet, Pads, Grips
Mfr Essentra Components
Series Richco, SOF
Package Bulk
Type Foot
Shape Cylindrical, Recessed Center
Color Black
Dimension 0.720" Dia (18.30mm)
Thickness 0.722" (18.35mm)
Material Rubber, Neoprene
Form Individual Pieces
Mounting Type Screw Mount
Other Names SOF15127,SOF-15127,SOF-15127R,61100325,RPC2102
Standard Package 100
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1275196-SOF-15127
Ultra Librarian 3D Model Ultra Librarian SOF-15127 CAD Model

Description

The Richco SOF series features a cylindrical, recessed center foot, made of black neoprene rubber material with a thickness of 0.722 inches.

  • Piece: Individual
  • Mounting: Screw mounting
  • Packaging: Bulk
  • Standard Package: 100
  • Diameter: 0.720 inches
  • Thickness: 0.722 inches
  • Mounting Type: Screw mount

You May Also Be Interested in

Essentra Components
FOOT CYLINDRICAL 3.15" DIA BLACK
Need more? Email Us
ECAD model for AFM3400A
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
ECAD model for 401550
Elesa USA Corporation
Levelling Foot Black
Need more? Email Us
ECAD model for 330361
3M
BUMPER PROTECTIVE PRODUCT SJ6144
Need more? Email Us
ECAD model for SJ6144
Elesa USA Corporation
Levelling Foot Steel Silver
Need more? Email Us
ECAD model for 401731
Essentra Components
FOOT CYLINDRICAL 2.36" DIA BLACK
Need more? Email Us
ECAD model for AFM2100B
3M
Feet, Stick On, 3.5X12.7Dia, Blk, Pk60 Rohs Compliant: Yes
Need more? Email Us
ECAD model for SJ-5012-BLACK
Essentra Components
FOOT CYLINDRICAL 1.689" DIA BLK / Foot Cylindrical, Recessed Center 1.689" Dia (42.90mm) Nylon Black
Need more? Email Us
ECAD model for AFW1030A
Essentra Components
FOOT CYLINDRICAL 1.97" DIA BLACK
Need more? Email Us
ECAD model for AFM3100A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention