Products specifications Report Issue?

Category RF/IF and RFID>RF Antennas
Mfr Ethertronics/AVX
Series Prestta™
Package Tape & Reel
RF Family/Standard Cellular
Frequency Group Wide Band
Frequency (Center/Band) 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz
Frequency Range 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz
Antenna Type Chip
Number of Bands 5
VSWR 2.5
Gain 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi
Power - Max 2 W
Termination Solder
Mounting SMD (SMT)
Height (Max) 0.126" (3.20mm)
Applications CDMA, DCS, GSM, PCS, UMTS, WCDMA
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8529.10.9100
Other Names 939-1022-1,Q7924910BB,939-1022-2,VIS-939-1022-2,Q7924910D,939-1022-6
Standard Package 1,120
Win Source Part Number 990922-P522304
Ultra Librarian 3D Model Ultra Librarian P522304 CAD Model

Description

The 990922-P522304 RF Antenna is a high-quality chip antenna used for CDMA, DCS, GSM, PCS, UMTS, and WCDMA applications.

  • Applications: CDMA, DCS, GSM, PCS, UMTS, and WCDMA
  • Frequency Range: 824MHz ~ 960MHz, 1.71GHz ~ 2.17GHz
  • Maximum Power: 2 W
  • Gain: 1.4dBi, 1.2dBi, 1.8dBi, 1.1dBi, 2.5dBi
  • VSWR: 2.5
  • Termination: solder
  • Packaging: tape and reel
  • Antenna Type: chip
  • Bands: five
  • Height: 0.126" (3.20mm)
  • Standard Package: 1,120
  • ECCN: 3A991A2 compliant

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ECAD model for LDA922G4520D-189
Murata Electronics North America
Need more? Email Us
ECAD model for LDAA2315M27D-170
Murata Electronics North America
Lowest to $0.3661
ECAD model for LDA212G4410K-283
Murata Electronics North America
Lowest to $6.0631
ECAD model for LDA312G9813F-239
Murata Electronics North America
Lowest to $0.1837
ECAD model for LDA313G3313F-243
Murata Electronics North America
Need more? Email Us
ECAD model for LDA312G8513F-238
Murata Electronics North America
Lowest to $1.0969
ECAD model for LDA313G5813F-244
Murata Electronics North America
Need more? Email Us
ECAD model for LDA36D2730AC-147
Murata Electronics North America
Need more? Email Us
ECAD model for LDA31348813F-245

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1106 $65.3226
51+ $2.5525 $130.1775
79+ $2.4726 $195.3354
109+ $2.3928 $260.8152
140+ $2.3131 $323.8340
188+ $2.0738 $389.8744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,070 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention