EN
  • EN
  • DE

SPX29150T-L-3.3/TR

Part No SPX29150T-L-3.3/TR
Manufacturer Exar Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 090607-SPX29150T-L-3.3/TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPX29150T-L-3.3/TR CAD Model

Description

The SPX29150T-L-3.3/TR is a low dropout (LDO) voltage regulator from Exar Corporation. It is designed to provide a regulated 3.3V output voltage with a maximum output current of 1.5A. The "L" in the part number typically indicates lead-free construction, and the "TR" signifies tape and reel packaging for automated assembly. This regulator is suitable for applications needing a stable 3.3V supply and supports automated manufacturing processes.

Applications:

  • Microcontroller power supplies: Provides regulated 3.3V voltage for microcontrollers.
  • FPGA power supplies: Supplies stable 3.3V voltage to FPGAs.
  • Digital logic circuits: Powers 3.3V digital logic circuits.
  • Communication devices: Used in communication equipment requiring a stable 3.3V supply.
  • Industrial control systems: Provides a regulated voltage in industrial automation systems.
  • Automated PCB assembly: The tape and reel packaging allows for efficient assembly.

Features:

  • Low dropout voltage: Minimizes the voltage difference required between input and output.
  • 1.5A output current capability: Delivers sufficient current for a variety of applications.
  • Fixed 3.3V output: Offers a precise and stable output voltage.
  • Reverse battery protection: Protects the regulator from damage due to reverse polarity.
  • Short circuit protection: Prevents damage from output short circuits.
  • Thermal shutdown: Protects the regulator from overheating.
  • TO-220 package: Offers good thermal dissipation.
  • Lead-free construction: Compliant with environmental regulations.
  • Tape and Reel Packaging: Designed for automated pick and place assembly.

Benefits:

  • Stable 3.3V supply: Ensures reliable operation of connected devices.
  • Efficient power conversion: Low dropout voltage improves efficiency and reduces power dissipation.
  • Protection features: Enhances system reliability by protecting against faults.
  • Easy integration: Simple external components required for operation.
  • Automated assembly: Tape and reel packaging reduces manufacturing costs.
  • Environmentally friendly: Lead-free construction meets environmental standards.

Additional Details:

The SPX29150T-L-3.3/TR is typically used with input and output capacitors for stable operation. The TO-220 package facilitates efficient heat dissipation, allowing the regulator to operate at its full current rating without exceeding its thermal limits under normal operating conditions. It's suitable for a wide range of operating temperatures. The tape and reel packaging conforms to industry standards for automated assembly equipment.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
Freescale Semiconductor - NXP
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess