EN
  • EN
  • DE

AM2319PT1

Part No AM2319PT1
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1044491-AM2319PT1
Categories OEM Parts(A-B)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM2319PT1 CAD Model

Description

The AM2319PT1 is a transient voltage suppressor (TVS) diode manufactured by ON Semiconductor (formerly Fairchild Semiconductor). It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. This device is commonly used in a variety of applications to enhance the reliability and robustness of electronic systems.

Applications

  • Protection of I/O interfaces in consumer electronics
  • Protection of data lines in communication equipment
  • Protection of power lines in industrial applications
  • Protection of sensitive components in automotive electronics

Features

  • Low Clamping Voltage: Provides effective protection by limiting the voltage across the protected component during a transient event.
  • Fast Response Time: Quickly responds to transient events, ensuring timely protection.
  • Small Package Size: Allows for compact designs and easy integration into various applications.
  • High Surge Capability: Withstands high surge currents without degradation, ensuring reliable protection.
  • Lead-Free Finish: Complies with environmental regulations for lead-free manufacturing.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage caused by voltage transients, improving the overall reliability of the system.
  • Reduced Downtime: Prevents equipment failures due to transient events, minimizing downtime and maintenance costs.
  • Increased Product Lifespan: Prolongs the lifespan of electronic products by protecting them from damaging voltage surges.
  • Improved Safety: Reduces the risk of electrical hazards associated with transient voltage events.

Additional Details

The AM2319PT1 TVS diode is designed to provide robust protection against voltage transients in a wide range of applications. It features a low clamping voltage, which ensures that the voltage across the protected component is limited to a safe level during a transient event. The device has a fast response time, allowing it to quickly react to transient events and prevent damage. The small package size facilitates easy integration into compact designs. The AM2319PT1 is commonly used to protect I/O interfaces, data lines, and power lines in various electronic systems. Its high surge capability ensures reliable protection against high-energy transient events. The device is also compliant with environmental regulations, making it suitable for use in lead-free manufacturing processes. Specific electrical characteristics and surge handling capabilities can be found in the manufacturer's datasheet.

You May Also Be Interested in

CJT Connectors
Lowest to $0.0863
TDK Corporation
Need more? Email Us
ABB Embedded Power
Contactor, NEMA, 4 Pole, 28A, 110-120VAC@60Hz, 110VAC@50Hz Coil, DIN Rail/Panel Mount
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0081
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Allegro MicroSystems, LLC
Lowest to $1.6087
Murata Electronics North America
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess