EN
  • EN
  • DE

CD4053BC

Part No CD4053BC
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description Single 8-Channel Analog Multiplexer/Demultiplexer Dual 4-Channel Analog Multiplexer/Demultiplexer Triple 2-Channel Analog Multiplexer/Demultiplexer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1159694-CD4053BC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4053BC CAD Model

Description

The CD4053BC is a triple 2-channel analog multiplexer/demultiplexer from Fairchild/ON Semiconductor. It is designed for switching analog or digital signals. Each multiplexer has two input channels and a common output, allowing for selection between two different signals. The device features low on-resistance and low leakage current, making it suitable for audio, video, and data acquisition applications. This part is now designated as END-OF-LIFE, so consider this when making a purchase.

Applications

  • Analog signal selection
  • Audio signal routing
  • Video signal switching
  • Data acquisition systems
  • Communication systems

Features

  • Low on-resistance: Typically less than 100 ohms, minimizing signal loss.
  • Low leakage current: Reduces signal distortion.
  • Wide operating voltage range: 3V to 15V.
  • TTL compatibility: Can be controlled by TTL logic signals.
  • Break-before-make switching: Prevents short circuits during switching.

Benefits

  • Improved signal quality: Low on-resistance and leakage current minimize signal distortion.
  • Versatile signal switching: Suitable for both analog and digital signals.
  • Simplified system design: TTL compatibility simplifies interfacing with other logic circuits.
  • Increased system reliability: Robust design ensures reliable operation in various environments.
  • Flexible signal routing: Allows for dynamic signal routing in various applications.

Additional Details

The CD4053BC's break-before-make switching characteristic prevents short circuits during channel selection. This feature is especially important in applications where signal integrity is critical. The device is available in various packages including DIP and SOIC. The control inputs are typically driven by standard TTL or CMOS logic signals. When selecting this multiplexer, consider the signal frequency and voltage levels to ensure compatibility with the device specifications. Due to its end-of-life status, consider potential replacements or ensure sufficient stock for long-term projects.

You May Also Be Interested in

Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Brilliance Semiconductor
Very Low Power/Voltage CMOS SRAM 512K X 8 bit
Need more? Email Us
NXP / Nexperia
RF Manual 16th edition
Need more? Email Us
Apollo Electron Co., Ltd.
Standard Triac
Lowest to $0.5382
National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Texas Instruments
CMOS 8-Stage Static Shift Registers
Lowest to $0.3865
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5047 $58.0405
280+ $0.4146 $116.0880
435+ $0.4008 $174.3480
600+ $0.3881 $232.8600
770+ $0.3754 $289.0580
1,035+ $0.3361 $347.8635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess