EN
  • EN
  • DE

FAN7319

Part No FAN7319
Manufacturer Fairchild/ON Semiconductor
Catalog END - OF - LIFE
Description LCD Backlight Inverter Drive IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1173414-FAN7319
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FAN7319 CAD Model

Description

The FAN7319 is a Ballast Control IC designed for driving fluorescent lamps. It's manufactured by Fairchild/ON Semiconductor and categorized as END-OF-LIFE. It is specifically designed to improve the performance and reliability of electronic ballasts.

Applications

  • Electronic ballasts for fluorescent lighting
  • Compact fluorescent lamps (CFLs)
  • Linear fluorescent lamps (LFLs)
  • Dimming ballast applications
  • Commercial and industrial lighting systems

Features

  • Critical Conduction Mode (CRM) operation for improved efficiency
  • Precise frequency control
  • Over-voltage Protection (OVP)
  • Over-current Protection (OCP)
  • Under-voltage Lockout (UVLO)
  • Open-loop Protection
  • Soft-start functionality
  • Low total harmonic distortion (THD)
  • Internal start-up timer

Benefits

  • Enhanced energy efficiency due to CRM operation, minimizing switching losses
  • Increased lamp life by preventing hard switching
  • Improved system reliability with comprehensive protection features
  • Simplified ballast design with integrated functions
  • Reduced component count for lower system cost
  • Stable and consistent lamp operation over a wide input voltage range
  • Lower harmonic distortion for compliance with regulations
  • Automatic restart after fault conditions

Additional Details

The FAN7319 utilizes a critical conduction mode control scheme, where the MOSFET is switched on when the inductor current reaches zero. This minimizes switching losses and improves overall efficiency. The device typically comes in an 8-pin DIP or SOIC package. External components such as resonant inductors, resonant capacitors, and MOSFETs are required. The switching frequency can be adjusted with external components. Refer to the Fairchild/ON Semiconductor datasheet for detailed specifications, application circuits, and design guidelines. Consider that this is an end-of-life product and alternative solutions might be necessary for new designs.

You May Also Be Interested in

COSMO
REED RELAY
Lowest to $1.9713
Harris Corporation
Operational Amplifiers
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us
Coilcraft
SMT Power Inductors - DO3316P Series
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess