EN
  • EN
  • DE

FDC654P-NL

Part No FDC654P-NL
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823212-FDC654P-NL
Ultra Librarian 3D Model Ultra Librarian FDC654P-NL CAD Model

Description

The FDC654P-NL is a P-Channel PowerTrench® MOSFET produced by Fairchild Semiconductor, now part of ON Semiconductor. It's designed for use in a variety of power management and load switching applications, offering low on-resistance and fast switching speeds.

Applications

  • Load Switching
  • Power Management
  • Battery Management Systems
  • DC-DC Converters
  • Portable Devices
  • Motor Control

Features

  • P-Channel MOSFET
  • Low On-Resistance (RDS(on))
  • Fast Switching Speed
  • Low Gate Charge (Qg)
  • Logic Level Compatible
  • RoHS Compliant
  • PowerTrench® Technology

Benefits

  • Efficient Power Switching
  • Reduced Power Loss
  • Improved Thermal Performance
  • Simplified Gate Drive Circuitry
  • Compact Design
  • Environmentally Friendly
  • High Performance and Reliability

Technical Specifications

The FDC654P-NL is a P-Channel MOSFET. It has a low on-resistance, typically in the milliohm range, depending on the gate-source voltage. The drain-source voltage (VDS) is typically -25V or -30V. The gate-source voltage (VGS) is usually +/- 20V. It offers fast switching speeds, reducing switching losses in high-frequency applications. Its low gate charge (Qg) reduces the drive power needed, simplifying the gate drive circuitry. It's logic-level compatible, making it easy to interface with microcontrollers and other digital circuits. The device uses Fairchild's PowerTrench® technology, which enhances the MOSFET's performance and efficiency. It comes in a small surface-mount package, enabling compact designs. Its RoHS compliance ensures environmental friendliness.

The FDC654P-NL is designed for efficient power management in a broad range of applications. The low on-resistance minimizes power loss and improves thermal performance, enabling cooler and more reliable operation. The fast switching speed reduces switching losses, improving efficiency in DC-DC converters and other switching applications. The logic-level compatibility simplifies the design of gate drive circuits. Its compact size allows it to be used in space-constrained applications. The PowerTrench® technology enhances its performance and efficiency. This MOSFET offers a balance of performance, efficiency, and size, making it an excellent choice for power management in various electronic devices. It's well-suited for battery-powered devices, portable electronics, and other applications where efficiency and size are critical.

You May Also Be Interested in

Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess