EN
  • EN
  • DE

FDMN3800N

Part No FDMN3800N
Manufacturer Fairchild/ON Semiconductor
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Fairchild/ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823234-FDMN3800N
Ultra Librarian 3D Model Ultra Librarian FDMN3800N CAD Model

Description

The FDMN3800N is an N-Channel PowerTrench® MOSFET from Fairchild Semiconductor (now ON Semiconductor). It is designed for high-efficiency synchronous rectification and DC-DC converter applications, where minimizing conduction losses is crucial. This MOSFET is optimized for low on-resistance and fast switching speeds, making it suitable for demanding power management systems.

Applications:

  • Synchronous rectification in DC-DC converters
  • Power management in portable devices
  • Battery chargers
  • High-frequency switching power supplies
  • Load switching

Features:

  • Low On-Resistance (RDS(on)): Reduces conduction losses for improved efficiency.
  • Fast Switching Speed: Minimizes switching losses.
  • High Current Capability: Supports high current applications.
  • Low Gate Charge (Qg): Reduces switching losses and improves efficiency.
  • PowerTrench® Technology: Optimizes performance and efficiency.

Benefits:

  • High Efficiency: Low on-resistance and fast switching speed minimize power losses, leading to improved energy efficiency.
  • Compact Design: Available in a small footprint package for space-constrained applications.
  • Simplified Design: Optimized for easy integration into power conversion circuits.
  • Reduced Heat Dissipation: Low RDS(on) reduces heat generation, improving system reliability.
  • Extended Battery Life: Improved efficiency translates to longer battery life in portable devices.

Additional Details:

The FDMN3800N features a drain-source voltage (VDS) rating of 30V and a continuous drain current (ID) rating that depends on the operating temperature and package. Its low RDS(on) is typically specified at a gate-source voltage of 4.5V or 10V. The device comes in a thermally enhanced package to facilitate heat dissipation. It's a common choice for high-frequency power conversion applications demanding high efficiency.

You May Also Be Interested in

J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Comet America, LP
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess