EN
  • EN
  • DE

FDU8880NL

Part No FDU8880NL
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts (F - I)
Description 003, Plastic Molded, TO-251 Ipak Pkg, Thru-hole (39)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1059003-FDU8880NL
Categories OEM Parts(F-I)
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FDU8880NL CAD Model

Description

The FDU8880NL is an N-Channel PowerTrench® MOSFET from ON Semiconductor (formerly Fairchild Semiconductor). This MOSFET is optimized for high-efficiency synchronous rectification in DC-DC converters and other power switching applications. Its key features include low RDS(on) and low gate charge, which contribute to reduced power losses and improved overall system efficiency.

Applications

  • Synchronous rectification in DC-DC converters
  • Power supplies for computing and telecommunications equipment
  • Load switching
  • Adaptor

Features

  • Low RDS(on) to minimize conduction losses
  • Low gate charge (Qg) for efficient switching
  • Avalanche rated for ruggedness and reliability
  • 100% UIS tested

Benefits

  • Increased power conversion efficiency, resulting in lower energy consumption and reduced heat generation.
  • Improved thermal performance due to the low RDS(on) and efficient heat dissipation capabilities.
  • Enhanced system reliability due to the avalanche rating and robust design.
  • Simplified design and reduced component count due to the optimized performance characteristics.

Additional Details

The FDU8880NL is typically available in a D-PAK (TO-252) package. Designers should consult the datasheet for detailed specifications, including maximum drain current, drain-source voltage, gate-source voltage, and power dissipation ratings. Proper thermal management techniques are essential to ensure reliable operation within the specified temperature range. The 100% UIS tested parameter ensures the device can withstand a certain level of avalanche energy without failure. This MOSFET is a suitable choice for applications requiring high efficiency and reliability in power switching circuits.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Glenair, Inc.
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Furniture of America
IDF-6106-LV FRANKLIN Dark Brown Love
Need more? Email Us
Eaton / Cutler Hammer
HKDB 65K Thermal/Mag Sealed Breaker-Reverse Feed 3 Pole 350A
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess