EN
  • EN
  • DE

FQD17N08L

Part No FQD17N08L
Manufacturer Fairchild/ON Semiconductor
Description 80V LOGIC N-Channel MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Fairchild/ON Semiconductor
Win Source Part Number 1175301-FQD17N08L
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FQD17N08L CAD Model

Description

The FQD17N08L is an N-Channel MOSFET from Fairchild Semiconductor (now ON Semiconductor) designed for efficient power switching. As part of the QFET® family, it features low on-resistance and gate charge. This MOSFET is suitable for applications requiring high efficiency and fast switching speeds.

Applications:

  • Synchronous Rectification: Used in secondary-side rectification to improve efficiency.
  • DC-DC Converters: Efficient power conversion in various voltage regulation circuits.
  • Power Management in Portable Devices: Suitable for battery management and load switching.
  • LED Lighting: Driving LEDs with high efficiency.
  • Adaptors: Used in adaptors for laptops and other electronic devices.

Features:

  • Low On-State Resistance: Minimizes power loss, increasing efficiency.
  • Low Gate Charge: Enables faster switching and reduces switching losses.
  • High Drain-Source Voltage: Rated for 80V, suitable for a range of applications.
  • Fast Switching Speed: Facilitates high-frequency operation.
  • RoHS Compliant: Complies with environmental standards.

Benefits:

  • High Efficiency: Reduced power dissipation leads to higher efficiency.
  • Improved Thermal Performance: Lower on-resistance means less heat generation.
  • Simplified Design: Easy to use in various applications.
  • Enhanced Reliability: Robust design ensures stable operation.
  • Environmentally Friendly: Complies with RoHS standards.

Additional Details:

The FQD17N08L has a drain-source voltage (Vds) rating of 80V and a continuous drain current (Id) of 17A. The on-state resistance (Rds(on)) is typically 0.045 Ohms at Vgs = 10V. It is available in a TO-251 (IPA) or TO-252 (DPAK) package, which offers good thermal performance. The low gate charge contributes to reduced switching losses and faster switching speeds, making it suitable for high-frequency power conversion. This MOSFET is designed to operate over a wide temperature range, ensuring reliable performance in various environmental conditions. The logic-level gate drive capability allows direct interface with microcontrollers and other low-voltage control circuits.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5149 $58.6937
32+ $3.7052 $118.5664
49+ $3.5886 $175.8414
67+ $3.4731 $232.6977
86+ $3.3576 $288.7536
116+ $3.0099 $349.1484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,180 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess