EN
  • EN
  • DE

SSP12N60B

Part No SSP12N60B
Manufacturer Fairchild/ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1096311-SSP12N60B
Categories OEM Parts( S )
Manufacturer Fairchild/ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SSP12N60B CAD Model

Description

The SSP12N60B, manufactured by Fairchild/ON Semiconductor, is a high voltage N-channel MOSFET. It's designed for high-efficiency switching applications, offering a good balance between switching performance and conduction losses. The device is commonly used in power supplies, motor control, and lighting applications due to its robust avalanche energy capability and low gate charge.

Applications:

  • Power Supplies: Suitable for use in switch-mode power supplies (SMPS) as the primary switching element.
  • Motor Control: Drives DC motors in various industrial and consumer applications.
  • Lighting Applications: Used in electronic ballasts for fluorescent lamps and LED lighting systems.
  • Uninterruptible Power Supplies (UPS): Serves as the switching element in UPS systems.
  • Solar Inverters: Used in solar inverters for converting DC power from solar panels to AC power.

Features:

  • N-Channel MOSFET: Provides efficient switching performance.
  • High Voltage Capability: Can handle high voltage applications up to 600V.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency switching operations.
  • Robust Avalanche Energy: Withstands high energy pulses during switching transitions.

Benefits:

  • High Efficiency: Minimizes power losses in switching applications.
  • Reliable Performance: Provides stable and reliable operation in harsh environments.
  • Simplified Circuit Design: Reduces the complexity of circuit designs.
  • Improved System Performance: Enhances overall system performance with fast switching speeds.
  • Cost-Effective Solution: Offers a cost-effective solution for high voltage switching applications.

Technical Specifications: The SSP12N60B typically features a drain-source voltage (VDS) of 600V, a gate-source voltage (VGS) of ±30V, and a continuous drain current (ID) of 12A. The on-resistance (RDS(on)) is typically around 0.65 ohms at a gate-source voltage of 10V. The total gate charge (Qg) is typically around 30 nC. It is typically packaged in a TO-220 package. Refer to the official datasheet for detailed and precise specifications.

In conclusion, the SSP12N60B from Fairchild/ON Semiconductor is a high-performance N-channel MOSFET suitable for a wide range of high voltage switching applications. Its high voltage capability, low gate charge, and robust avalanche energy make it an excellent choice for power supplies, motor control, and lighting systems.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
STMicroelectronics
Lowest to $0.8640
Schneider Electric
Proximity Sensor Ultrasonic
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 60 V 3A (DC) Surface Mount DO-214AB (SMC)
Lowest to $0.1640
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess