EN
  • EN
  • DE

FT10MHLR

Part No FT10MHLR
Manufacturer Firecomms
Catalog Fiber Optics - Transmitters - Discrete
Description Fiber Optic Transmitter / Fiber Optic Transmitter 660nm 1.95V 45 mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optic Transmitters - Discrete
Mfr Firecomms
Series RedLink
Package Tube
Wavelength 660nm
Spectral Bandwidth 11nm
Voltage - Forward (Vf) (Typ) 1.95V
Current - DC Forward (If) (Max) 45 mA
Voltage - DC Reverse (Vr) (Max) 20 V
Capacitance 11 pF
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8517.62.0090
Standard Package 1 pcs
Win Source Part Number 1382099-FT10MHLR
Ultra Librarian 3D Model Ultra Librarian FT10MHLR CAD Model

Description

The RedLink FT10MHLR Fiber Optic Transmitter is a high-performance optoelectronic component designed for fiber optic communication systems from Firecomms.

  • Package: Tube
  • Wavelength: 660nm
  • Capacitance: 11 pF
  • Voltage Rating: 20V
  • Spectral Bandwidth: 11nm
  • REACH: Unaffected

You May Also Be Interested in

Industrial Fiberoptics
LED FIBER OPTIC 645NM RED / Fiber Optic Transmitter 645nm 2V 30 mA Connector-less
Lowest to $5.1208
Broadcom Limited
XMITTER FIBER OPTIC SERCOS SMA / Fiber Optic Transmitter 650nm 2.1V 60 mA SMA
Lowest to $43.6567
Broadcom Limited
VER. 5MBAUD TX ROHS +95C / Fiber Optic Transmitter 650nm 2.3V (Max) 30 mA Versatile Link
Lowest to $25.8350
Broadcom Limited
FIBER OPTIC TX 5 MBD 650NM
Lowest to $10.2952
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 650nm 2.1V 80 mA
Lowest to $22.4342
Broadcom Limited
XMITTER FIBER OPTIC SERCOS SMA / Fiber Optic Transmitter 650nm 2.1V 60 mA SMA
Lowest to $49.4777
Broadcom Limited
TRANSMITTER DIODE FIBER OPTIC / Fiber Optic Transmitter 650nm 2.1V 50 mA Connector-less
Lowest to $25.9190
Broadcom Limited
LOW COST HI PWR TX FO METAL ST E / Fiber Optic Transmitter 820nm 1.7V 100 mA ST
Lowest to $27.8572
Firecomms
Fiber Optic Transmitter / Fiber Optic Transmitter 660nm 1.95V 45 mA
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess