Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Flex Power Modules
Series PKB4000A (125W)
Package Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 72V
Voltage - Output 1 3.3V
Current - Output (Max) 30A
Power (Watts) 99 W
Voltage - Isolation 2.25 kV
Applications ITE (Commercial)
Features Adjustable Output, Remote On/Off, Remote Sense
Temperature Range - Operating -40°C ~ 125°C (With Derating)
Efficiency 92.7%
Mounting Type Through Hole
Package / Case Eighth Brick
Dimension 2.30" L x 0.89" W x 0.33" H (58.4mm x 22.7mm x 8.5mm)
Supplier Device Package Eighth Brick
Control Features Enable, Active Low
Approval Agency CB, CSA, IEC, TUV, UL
Standard Number 62368-1
Base Product Number PKB491
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2166-PKB4910API
Standard Package 100
Win Source Part Number 1201775-PKB4910API
Ultra Librarian 3D Model Ultra Librarian PKB4910API CAD Model

Description

The PKB4910API is a power supply module manufactured by Flex Power Modules.

  • Manufacturer: Flex Power Modules
  • Product Name: PKB4910API
  • Features: Adjustable Output, Remote On/Off, Remote Sense
  • Power Output: 99W
  • Efficiency: 92.7%
  • Supply and Demand: Balanced
  • Voltage Isolation: 2.25 kV
  • Temperature Range: -40°C to 125°C (with derating)
  • Mounting Type: Through-Hole
  • Dimensions: 2.30" L x 0.89" W x 0.33" H (58.4mm x 22.7mm x 8.5mm)

You May Also Be Interested in

Bel Power Solutions
DC/DC CONVERTER 12V 10W / Module DC-DC 48VIN 1-OUT 12V 1A 10W
Need more? Email Us
ECAD model for IWS4812
XP Power
SINGLE O/P, DC-HV DC PCB MOUNT, / Module DC-DC 1-OUT 0V to 1KV 0.01A 10W 8-Pin
Need more? Email Us
ECAD model for FS10-12
Murata Power Solutions Inc.
DC/DC CONVERTER 12V 0.75W / Module DC-DC 5VIN 1-OUT 12V 0.063A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CME0512S3C
TDK-Lambda Americas Inc.
DC/DC CONVERTER 12V 25A PCB / Module DC-DC 48VIN 1-OUT 12V 25A 300W 8-Pin Quarter-Brick
Need more? Email Us
ECAD model for IQL48025A120V-009-R
GE Critical Power
DC/DC CONVERTER 12V 132W
Need more? Email Us
ECAD model for EVK011A0B41-HZ
Murata Power Solutions Inc.
CONV DC/DC +/-15V +/-165MA DIP / Module DC-DC 24VIN 2-OUT 15V/-15V 0.165A/-0.165A 5W 5-Pin Case C-7
Need more? Email Us
ECAD model for BWR-15/165-D24-C
Murata Power Solutions Inc.
DC/DC TH 1W 5-5V SIP SINGLE / Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Module
Need more? Email Us
ECAD model for CRR1S0505SC
Bel Power Solutions
DC/DC CONVERTER 3.3V 150W / Module DC-DC 48VIN 1-OUT 3.3V 30A 100W 9-Pin Half-Brick
Need more? Email Us
ECAD model for HES100ZE-ANT7
GE Critical Power
CONVERTER DC/DC 3.3V 33W OUT / Module DC-DC 48VIN 1-OUT 3.3V 10A 33W 9-Pin Half-Brick
Need more? Email Us
ECAD model for JW050F81

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention