EN
  • EN
  • DE
Part No L215
Manufacturer Fluke Electronics
Catalog Test Leads - Kits, Assortments
Description KIT PROBE LIGHT & PROBE EXTENDER
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Test and Measurement - Kits, Assortments
Mfr Fluke Electronics
Series SureGrip™
Package Pouch
Product Status Active
Kit Type Test Leads
Contents Probe Light, Test Leads, Test Probes, Test Probe Extenders
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9030.90.8921
Win Source Part Number 876534-L215
Ultra Librarian 3D Model Ultra Librarian L215 CAD Model

Description

The 876534-L215 is a test and measurement kit manufactured by Fluke Electronics. It belongs to the SureGrip™ series and comes in a convenient pouch package.

  • Series: SureGrip™
  • Package: Pouch
  • Product Status: Active
  • Includes: Probe light, Test leads, Test probes, Test probe extenders
  • MSL Level: 1
  • REACH: Unaffected
  • HTSUS Code: 9030.90.8921

You May Also Be Interested in

Fluke Electronics
KIT PROBE LIGHT & PROBE EXTENDER
Need more? Email Us
Cal Test Electronics
PROBE LOCK SHTH PLG/LDS UL 120CM
Need more? Email Us
Cal Test Electronics
BASIC DMM KIT - IEC61010
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess