The MC33198DR2 is a monolithic transceiver designed for automotive communication networks, specifically those employing the single-wire CAN (SWC) protocol. This device provides a physical layer interface between a microcontroller and the single-wire CAN bus, facilitating reliable data transmission and reception in harsh automotive environments. It supports the SAE J2411 standard, ensuring compatibility with existing SWC networks.
Applications
- Automotive body control modules
- Automotive door control modules
- Automotive seat control modules
- Automotive lighting control
- General single-wire CAN communication systems in automotive applications
Features
- Single-wire CAN physical layer transceiver
- SAE J2411 compliant
- Low quiescent current in sleep mode
- High-speed data transmission up to 33.3 kbps
- Integrated wake-up circuitry
- Short-circuit protection on the bus line
- Overtemperature protection
- Undervoltage lockout
- Controlled output slew rate to minimize EMI
- Diagnostic capabilities for fault detection
Benefits
- Reliable Communication: Ensures robust data transfer over the single-wire CAN bus, even in noisy automotive environments.
- Low Power Consumption: Minimizes battery drain in automotive applications with its low quiescent current during sleep mode.
- System Compatibility: Complies with the SAE J2411 standard, ensuring seamless integration with existing single-wire CAN networks.
- Enhanced Protection: Provides short-circuit, overtemperature, and undervoltage protection, safeguarding the transceiver and the connected microcontroller.
- Simplified System Design: Reduces external component count and simplifies the design process with its integrated features.
The MC33198DR2 is typically supplied in an SOIC-8 package and operates over a wide temperature range, making it suitable for demanding automotive applications. The device's robust design and comprehensive protection features contribute to the overall reliability and longevity of the automotive electronic system.