EN
  • EN
  • DE

NQS16A1023B7

Part No NQS16A1023B7
Manufacturer Bi technologies
Catalog OEM Parts (M - N)
Description Thin Film (QSOP 16 pin)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QSOP
Number of Pins 16
RoHS Non-Compliant
Win Source Part Number 1082672-NQS16A1023B7
Categories OEM Parts(M-N)
Manufacturer Bi technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NQS16A1023B7 CAD Model

Description

The NQS16A1023B7 is a precision thick film resistor network manufactured by BI Technologies. These resistor networks are designed for applications requiring stable resistance values and tight tolerances across a range of operating conditions. They offer a compact solution for multiple resistor implementations, saving board space and reducing component count.

Applications:

  • Voltage dividers
  • Current limiting circuits
  • Feedback networks
  • Pull-up/pull-down resistors
  • Instrumentation amplifiers
  • Data acquisition systems

Features:

  • Thick film construction for stability and reliability
  • Compact size for high-density circuit designs
  • Available in various resistance values and tolerances
  • Multiple resistor elements in a single package
  • RoHS compliant
  • Automated assembly compatibility

Benefits:

  • Reduced board space compared to discrete resistors
  • Improved temperature tracking due to matched resistor elements
  • Simplified assembly and reduced component placement costs
  • Enhanced reliability and long-term stability
  • Minimized parasitic inductance and capacitance

Additional Details:

The NQS16A1023B7 typically comes in a surface-mount package (SMD), facilitating automated assembly processes. The resistance value for NQS16A1023B7 is 10K Ohms. It is crucial to consult the manufacturer's datasheet for detailed specifications, including power ratings, temperature coefficients, and maximum voltage ratings, to ensure proper application and performance. The networks are constructed using high-quality thick film materials, ensuring consistent and predictable performance over a wide range of operating conditions. The precise trimming of the resistor elements during manufacturing results in tight resistance tolerances, crucial for precision analog circuits and instrumentation. These resistor networks offer a cost-effective and reliable solution for various electronic applications, providing stable and accurate resistance values in a compact package. They are commonly used in industrial controls, medical devices, and automotive electronics, where reliability and performance are paramount.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess