EN
  • EN
  • DE

MAX7319AEE+C6N

Part No MAX7319AEE+C6N
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1075727-MAX7319AEE+C6N
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX7319AEE+C6N CAD Model

Description

The MAX7319AEE+C6N is a highly integrated and sophisticated interface IC from Maxim Integrated, designed to provide a versatile solution for system input and output expansion. This component is part of Maxim's extensive range of port expanders and is particularly suitable for applications where space is at a premium and a high number of I/Os are required.

Key Features

  • Port Expansion: The MAX7319AEE+C6N extends system control by providing 16 additional I/O ports that can be configured as inputs or outputs, offering flexibility for various design requirements.
  • Inter-Integrated Circuit (I²C) Interface: It utilizes the I²C serial interface for communication, allowing for easy integration with microcontrollers and processors, while minimizing the need for extensive wiring.
  • Interrupt Output: An interrupt output feature is included, which can be programmed to alert the host controller when input changes occur, enhancing the efficiency of the system by reducing the need for constant polling.
  • Input Port Configuration: Each input port can be configured with an internal pull-up resistor, simplifying the design and reducing external component requirements.
  • Transition Detection: The device is capable of detecting transitions on the input ports, which is critical for applications that need to monitor and respond to changes in input status promptly.

Applications

The MAX7319AEE+C6N is suited for a wide range of applications, including but not limited to:

  • Server management
  • Industrial control systems
  • Building automation
  • Automotive control systems
  • Medical equipment

Technical Specifications

  • Supply Voltage Range: 2.5V to 5.5V
  • Operating Temperature Range: -40°C to +125°C
  • Packaging: 16-lead QSOP
  • RoHS Compliant

The MAX7319AEE+C6N from Maxim Integrated is an ideal choice for designers looking to enhance their system's I/O capabilities without incurring significant space or power penalties. Its robust feature set and ease of integration make it a valuable component for complex electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess