EN
  • EN
  • DE

KP8N60F-U/PF

Part No KP8N60F-U/PF
Manufacturer KEC
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1067708-KP8N60F-U/PF
Categories OEM Parts(J-L)
Manufacturer KEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KP8N60F-U/PF CAD Model

Description

The KP8N60F-U/PF is a Power MOSFET manufactured by KEC (Korea Electronics Co., Ltd.). It's designed for high-voltage, high-power switching applications. This MOSFET is part of KEC's family of power semiconductors, known for their reliability and performance.

Applications

  • Switch-mode power supplies (SMPS): Used in power supplies for computers, televisions, and other electronic devices.
  • Power factor correction (PFC) circuits: Improves the efficiency of power supplies by reducing harmonic distortion.
  • DC-DC converters: Converts DC voltage levels for various electronic circuits.
  • Motor control: Used in motor drives for controlling the speed and torque of electric motors.
  • Lighting ballasts: Drives fluorescent and LED lighting systems.

Features

  • High voltage rating: Typically rated for 600V, allowing it to be used in high-voltage applications.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables high-frequency operation in switching circuits.
  • Avalanche rated: Can withstand transient voltage spikes without damage.
  • TO-220F package: Through-hole package for easy mounting and heat dissipation.
  • Robust design: Designed for reliable operation in demanding environments.

Benefits

  • High efficiency: Low on-resistance reduces power losses and improves overall system efficiency.
  • Reliable performance: Robust design ensures consistent operation in demanding applications.
  • Simplified design: Easy to use in various switching circuits.
  • Reduced heat dissipation: Low on-resistance minimizes heat generation.
  • Cost-effective: Provides a good balance of performance and price.

Additional Details

The KP8N60F-U/PF has a drain current (ID) rating of around 8A. Its gate threshold voltage (VGS(th)) is typically between 2V and 4V. The TO-220F package provides electrical isolation between the device and the heatsink. Proper heatsinking is essential to maintain the MOSFET's operating temperature within safe limits. Always refer to the datasheet for specific electrical characteristics and thermal considerations.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess