EN
  • EN
  • DE

MAX777CPA

Part No MAX777CPA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075757-MAX777CPA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX777CPA CAD Model

Description

Maxim Integrated MAX777CPA Low-Dropout Linear Regulator

The Maxim Integrated MAX777CPA is a high-performance, low-dropout (LDO) linear voltage regulator designed to deliver a continuous 150mA output current. This precision regulator is an excellent choice for portable electronic devices that require a stable and efficient power supply. With its advanced design, the MAX777CPA ensures minimal power loss and extends battery life, making it an ideal solution for power-sensitive applications.

The MAX777CPA operates over a wide input voltage range from 2.7V to 11.5V, which allows it to be used with a variety of power sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 5V and 12V power supplies. Its low dropout voltage of just 165mV at full load ensures efficient operation even when the input-to-output voltage differential is small, providing better performance in battery-operated devices where the input voltage may decline over time.

One of the key features of the MAX777CPA is its tight output voltage accuracy of ±2%, which maintains a stable voltage supply and protects sensitive electronic components. Additionally, the device includes a variety of protective features such as thermal overload protection, short-circuit protection, and a reverse battery protection circuit, which safeguards the regulator and the load from potential damage.

The MAX777CPA also offers a low quiescent current of just 120µA, which is particularly beneficial for battery-powered applications where conserving power is crucial. This low quiescent current extends the battery life by reducing the power consumed when the device is in standby mode.

Available in an 8-pin DIP package, the MAX777CPA is easy to integrate into a wide range of electronic circuits. Its compact form factor and minimal external component requirements make it suitable for space-constrained applications such as handheld devices, portable media players, and wireless communication modules.

In summary, the Maxim Integrated MAX777CPA LDO regulator is a reliable and efficient solution for maintaining a consistent power supply in portable electronic devices. Its low-dropout voltage, high accuracy, and protective features ensure optimal performance and safety for your electronic designs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nichia Corporation
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess