EN
  • EN
  • DE

MC3517L

Part No MC3517L
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996677-MC3517L
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC3517L CAD Model

Description

The MC3517L is a monolithic dual operational amplifier manufactured by Freescale Semiconductor (now NXP). It is designed for a wide range of analog signal processing applications. This op-amp is characterized by its high gain, low noise, and wide bandwidth, making it suitable for both general-purpose amplification and more specialized applications.

Applications

  • Audio amplifiers
  • Active filters
  • Instrumentation amplifiers
  • Voltage followers
  • Signal conditioning

Features

  • Dual operational amplifier: Two op-amps in a single package.
  • High open-loop gain: Provides high amplification accuracy.
  • Low noise: Ensures clean signal amplification.
  • Wide bandwidth: Supports a wide range of frequencies.
  • Short-circuit protection: Protects the amplifier from damage due to short circuits.
  • Internal frequency compensation: Simplifies circuit design.

Benefits

  • Reduced component count: Dual op-amp reduces the number of required components.
  • Improved performance: High gain and low noise ensure high-quality signal amplification.
  • Simplified design: Internal compensation simplifies circuit design.
  • Enhanced reliability: Short-circuit protection prevents damage to the amplifier.
  • Cost-effective solution: Provides a cost-effective solution for dual op-amp applications.

Technical Specifications

The MC3517L operates on a supply voltage range of ±5V to ±15V. It exhibits a high open-loop gain and a wide bandwidth. It is generally available in DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit) packages. The input bias current and input offset voltage are important parameters to consider for precision applications. Slew rate represents the rate of change of output voltage, thus indicating its high speed performance.

This operational amplifier is commonly used in various analog circuit designs because of its versatility and performance characteristics. Its wide bandwidth and low noise make it suitable for audio and instrumentation applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.8327 $71.6654
4+ $29.4012 $117.6048
7+ $28.4825 $199.3775
9+ $27.5636 $248.0724
11+ $26.6448 $293.0928
15+ $23.8884 $358.3260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 750 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess