EN
  • EN
  • DE

MC4044DR2

Part No MC4044DR2
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972579-MC4044DR2
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC4044DR2 CAD Model

Description

The MC4044DR2 is a Phase-Frequency Detector (PFD) from Freescale Semiconductor - NXP. This device is a critical component in phase-locked loop (PLL) circuits, responsible for comparing the phase and frequency of two input signals and generating an output signal proportional to the difference. This output signal is then used to adjust the frequency of a voltage-controlled oscillator (VCO) to achieve and maintain synchronization. The MC4044DR2 is designed for applications demanding precise frequency control and stability.

Applications:

  • Frequency synthesizers
  • Clock recovery circuits
  • FM demodulation
  • Motor speed control
  • Data synchronization

Features:

  • High-speed operation for demanding applications.
  • Excellent phase accuracy, ensuring precise synchronization.
  • Wide operating voltage range, providing flexibility in system design.
  • TTL/CMOS compatible inputs and outputs, allowing easy integration with other digital circuits.
  • Single-ended output, simplifying circuit design.

Benefits:

  • Improved frequency stability in PLL systems, leading to enhanced performance.
  • Reduced phase noise, resulting in cleaner output signals.
  • Simplified system design due to TTL/CMOS compatibility.
  • Lower overall system cost due to integrated functionality.
  • Increased reliability and robustness in harsh environments.

Additional Details:

The MC4044DR2 operates over a wide temperature range, making it suitable for various industrial and commercial applications. The device's robust design ensures reliable operation even under challenging conditions. The specific package type (DR2) indicates a small outline integrated circuit (SOIC) package, which allows for compact board layout. Proper power supply decoupling is recommended to minimize noise and ensure stable operation. Consult the Freescale Semiconductor - NXP datasheet for detailed electrical characteristics, timing diagrams, and application notes to optimize the performance of the MC4044DR2 in your specific application.

You May Also Be Interested in

Nichia Corporation
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.1761 $81.5283
6+ $22.2984 $133.7904
9+ $21.6017 $194.4153
12+ $20.9048 $250.8576
15+ $20.2079 $303.1185
20+ $18.1175 $362.3500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,960 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess