EN
  • EN
  • DE

PCA83C552-5WP/110

Part No PCA83C552-5WP/110
Manufacturer NXP / Nexperia
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1006838-PCA83C552-5WP/110
Categories OEM Parts(O-R)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCA83C552-5WP/110 CAD Model

Description

The PCA83C552-5WP/110 is a robust 8-bit microcontroller from NXP Semiconductors, designed to deliver high performance for a wide range of embedded applications. This versatile microcontroller is part of the PCA83CXXX family, known for their reliability and ease of use. With its advanced features and capabilities, the PCA83C552-5WP/110 is an excellent choice for designers looking to create sophisticated and efficient systems.

Key Features

  • CPU: The device is built around an 80C51 microcontroller core, offering compatibility with the industry-standard 8051 instruction set, which is well-known for its simplicity and efficiency.
  • Frequency: It operates at a frequency of up to 16 MHz, providing the necessary computational speed for time-sensitive tasks and applications.
  • Memory: The PCA83C552-5WP/110 comes with 8 KB of on-chip ROM and 256 bytes of RAM, facilitating ample space for program storage and data manipulation without the need for external memory components.
  • I/O Ports: This microcontroller features 32 I/O lines, two 16-bit timer/counters, and a wide range of peripherals that allow for flexible interface options with other components in a system.
  • Serial Communication: It includes a full-duplex UART for serial communication, which is essential for data exchange with other microcontrollers, computers, or peripheral devices.
  • On-Chip Oscillator: The integrated oscillator and timing circuits reduce the number of external components required, simplifying design and reducing overall system cost.
  • Power Management: The device supports a power-saving idle mode and a power-down mode to optimize power consumption for battery-powered or energy-efficient applications.
  • Package: It is available in a 40-pin DIP (Dual In-line Package), making it suitable for prototyping as well as production runs.

Applications

The PCA83C552-5WP/110 is ideal for use in a variety of applications, including but not limited to industrial control systems, home appliances, automotive electronics, and office automation. Its robust feature set and adaptability make it a go-to microcontroller for engineers and designers looking to create reliable and high-performing embedded systems.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess