Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1024766-MC4741CL
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MC4741CL CAD Model

Description

The MC4741CL is a high-performance operational amplifier from Freescale Semiconductor (now NXP). This monolithic amplifier is designed for a wide range of analog applications requiring precision, stability, and bandwidth.

Applications

  • Instrumentation Amplifiers: Used to amplify small signals in measurement equipment.
  • Active Filters: Employed in creating filters for signal processing and audio applications.
  • Voltage Followers: Provides buffering between stages in electronic circuits.
  • Signal Conditioning: Used to amplify and condition signals from sensors and transducers.
  • Oscillators: Can be configured in various oscillator circuits.

Features

  • High Open-Loop Gain: Provides significant amplification for accurate signal processing.
  • Low Input Offset Voltage: Minimizes errors due to inherent amplifier imbalances.
  • High Input Impedance: Reduces loading effects on the signal source.
  • Wide Bandwidth: Enables processing of high-frequency signals.
  • Short Circuit Protection: Prevents damage from output short circuits.
  • Internal Frequency Compensation: Simplifies circuit design by eliminating the need for external compensation components.

Benefits

  • Accurate Signal Amplification: The high open-loop gain and low offset voltage ensure precise amplification of input signals.
  • Stable Performance: Internal compensation ensures stable operation over a range of operating conditions.
  • Versatile Application: Suitable for a wide range of analog circuit designs.
  • Simplified Design: Internal compensation reduces the complexity of circuit design.
  • Robust Operation: Short circuit protection enhances reliability in demanding environments.

Additional Details

The MC4741CL operates from dual power supplies (typically ±15V). It is designed for low noise and distortion. Specific technical specifications, such as slew rate, input bias current, and common-mode rejection ratio (CMRR) will vary depending on the specific datasheet revision from NXP. Consult the official NXP datasheet for detailed electrical characteristics.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC Gate Or Quad 2-INPUT Cmos 14P-DIP
Need more? Email Us
ECAD model for MC74HC32N
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOEIAJ / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)
Need more? Email Us
ECAD model for MC74HC174AF
Freescale Semiconductor - NXP
Buffer/driver, Octal; F-ttl; 5 V (nom.); 2 V (min.); 0.8 V (max.); 64 ma (max.)
Lowest to $0.7207
ECAD model for MC74F240N
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC68B09EL
Freescale Semiconductor - NXP
Dual J-K Negative-Edge-Triggered Flip-Flop With Clear And Preset 16-SOIC 0 to 70
Need more? Email Us
ECAD model for MC74F112DR2
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC68HC000R10
Freescale Semiconductor - NXP
Flip Flop D-Type Bus Interface Pos-Edge 1-Element 16-Pin PDIP Tube
Need more? Email Us
ECAD model for MC74F175N
Freescale Semiconductor - NXP
Need more? Email Us
ECAD model for MC74HC004AN
Freescale Semiconductor - NXP
8-BIT EEPROM 2 Mhz Microcontroller PQCC52
Need more? Email Us
ECAD model for MC68HC811E2CFN2

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention