The MC74F32DR2 is a Quad 2-Input OR Gate from the F74 family manufactured by NXP Semiconductors (previously Freescale). It performs the logical OR function for each of the four independent gates. It's used in digital logic circuits for implementing various logic functions.
Applications
- Digital logic circuits
- Data selectors
- Address decoders
- Control logic
- Signal routing
Features
- High-speed operation
- Low power consumption
- Quad 2-input OR gates
- TTL compatible inputs
- Output drive capability suitable for driving TTL or CMOS loads
Benefits
- Improved system performance
- Reduced power requirements
- Versatile logic building block
- Easy integration with other TTL and CMOS devices
- Simplified circuit design
Additional Details
The MC74F32DR2 is a high-speed quad 2-input OR gate offering improved performance over standard TTL logic. It operates from a 5V power supply. It provides an output high voltage of 2.4V and an output low voltage of 0.5V. The device is pin-compatible with standard 74LS32 and 74HC32 devices, allowing for easy upgrades. The propagation delay is typically around 5ns. It offers a wide operating temperature range from 0°C to +70°C. It provides four independent OR gates, each with two inputs and one output. The output can directly drive multiple TTL or CMOS loads. The MC74F32DR2 comes in a SOIC-14 package.