EN
  • EN
  • DE

MPC8548VTAQGA

Part No MPC8548VTAQGA
Manufacturer Freescale Semiconductor - NXP
Description PowerQUICC™ III Integrated Processor Hardware Specifications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Freescale Semiconductor - NXP
Win Source Part Number 1226435-MPC8548VTAQGA
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC8548VTAQGA CAD Model

Description

The MPC8548VTAQGA is a high-performance Power Architecture processor manufactured by Freescale (now NXP Semiconductors). It's designed for embedded networking and communications applications, offering a rich set of features and high processing power. The device integrates a Power Architecture e500 core with various peripherals and interfaces.

Applications:

  • Networking equipment (routers, switches, gateways)
  • Wireless base stations
  • Industrial control systems
  • Military and aerospace applications
  • Storage systems

Features:

  • Processor Core: Power Architecture e500
  • Core Frequency: Up to 1.5 GHz
  • Memory Interface: DDR2/DDR3 SDRAM controller
  • Networking Interfaces: Gigabit Ethernet, PCI Express
  • Security Features: Security engine for encryption/decryption
  • I/O Interfaces: UART, SPI, I2C
  • Power Management: Integrated power management features
  • Package: FC-PBGA

Benefits:

  • High Performance: Delivers high processing power for demanding applications.
  • Integrated Networking Features: Simplifies the design of networking equipment.
  • Enhanced Security: Protects sensitive data and communications.
  • Flexible Memory Interface: Supports various memory types and configurations.
  • Reduced Power Consumption: Power management features optimize energy efficiency.
  • Long Lifecycle: Designed for long-term availability and support.

Additional Details:

The MPC8548VTAQGA is a member of the MPC85xx family of processors. It features a DDR2/DDR3 memory controller, supporting high-speed memory access. The integrated Gigabit Ethernet controllers enable high-bandwidth networking connectivity. The PCI Express interface allows for connecting peripherals and expansion cards. The security engine provides hardware acceleration for cryptographic algorithms. The processor also includes various I/O interfaces, such as UART, SPI, and I2C, for connecting to external devices. Its power management features contribute to overall system efficiency. This processor is designed for applications requiring high reliability and long-term support. The high level of integration reduces the component count and board space required for complex systems.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 142 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess