EN
  • EN
  • DE

MRF18060AR3

Part No MRF18060AR3
Manufacturer Freescale Semiconductor - NXP
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080248-MRF18060AR3
Categories OEM Parts(M-N)
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MRF18060AR3 CAD Model

Description

The MRF18060AR3 is a high-power RF laterally diffused MOSFET (LDMOS) transistor from NXP Semiconductors (formerly Freescale). It's designed for use in a variety of high-frequency power amplifier applications, typically operating in the HF to VHF frequency range. This transistor is known for its high gain, ruggedness, and excellent linearity, making it suitable for both commercial and military communication systems.

Applications:

  • HF/VHF radio transmitters
  • Industrial heating and welding equipment
  • Medical RF applications (e.g., MRI)
  • RF plasma generators
  • Amateur radio amplifiers

Features:

  • High power: 60 W CW
  • High gain: 20 dB typical at 225 MHz
  • Frequency range: DC to 250 MHz
  • Internally matched for ease of use
  • Ruggedness tested to withstand high VSWR
  • Gold metallization for high reliability
  • Thermally enhanced package

Benefits:

  • High output power enables long-range communication
  • High gain reduces drive power requirements
  • Broadband performance allows for use in multiple frequency bands
  • Internal matching simplifies circuit design
  • Ruggedness ensures reliable operation in harsh environments
  • High reliability reduces maintenance costs
  • Efficient power amplification minimizes heat dissipation

Additional Details:

The MRF18060AR3 utilizes advanced LDMOS technology to achieve high efficiency and linearity. The internal matching network simplifies the design of power amplifiers, reducing the number of external components required. The device is housed in a thermally enhanced package that provides excellent heat dissipation, allowing for reliable operation at high power levels. The transistor is designed to withstand high voltage standing wave ratio (VSWR) conditions, making it suitable for use in applications where antenna impedance may vary. The gold metallization ensures long-term reliability and resistance to corrosion. The MRF18060AR3 is a popular choice for high-power RF amplifier applications due to its combination of performance, ruggedness, and ease of use.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess