EN
  • EN
  • DE

SC119029VFUR2

Part No SC119029VFUR2
Manufacturer Freescale Semiconductor - NXP
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Freescale Semiconductor - NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836770-SC119029VFUR2
Ultra Librarian 3D Model Ultra Librarian SC119029VFUR2 CAD Model

Description

The SC119029VFUR2, manufactured by Freescale Semiconductor - NXP, is a highly integrated power management IC (PMIC) designed for a variety of applications. It offers a comprehensive solution for managing power rails and optimizing system performance.

Applications

  • Automotive infotainment systems
  • Industrial control systems
  • Networking equipment
  • Consumer electronics
  • Portable devices

Features

  • Multiple integrated voltage regulators: Providing different voltage rails to power various system components.
  • Dynamic voltage scaling (DVS): Optimizing power consumption by adjusting voltage levels based on workload.
  • Power sequencing: Ensuring proper power-up and power-down sequences to prevent damage to sensitive components.
  • Over-voltage protection (OVP): Protecting the system from voltage spikes.
  • Over-current protection (OCP): Protecting the system from excessive current draw.
  • Short-circuit protection (SCP): Protecting the system from short circuits.
  • Thermal management: Preventing overheating and ensuring reliable operation.
  • I2C interface: Enabling communication with a host controller for configuration and monitoring.

Benefits

  • Reduced BOM cost: Integrating multiple functions into a single chip reduces the number of components required.
  • Improved system efficiency: Dynamic voltage scaling and optimized power management algorithms minimize power consumption.
  • Enhanced system reliability: Built-in protection features safeguard the system from damage.
  • Simplified system design: Integrated features and a user-friendly interface make it easier to design and implement power management solutions.
  • Smaller form factor: Integration allows for smaller and more compact designs.

Additional Details

The SC119029VFUR2 typically operates over a wide input voltage range and supports various output voltage configurations. Detailed specifications, including voltage and current ratings for each regulator, thermal resistance, and package dimensions, are available in the product datasheet. It is crucial to consult the datasheet for specific application requirements and design considerations.

This PMIC also includes features like power-on reset (POR) and watchdog timers for enhanced system stability. The integrated I2C interface allows for flexible configuration and monitoring of various parameters, such as voltage levels, current consumption, and temperature. The device is designed to meet stringent automotive industry requirements, making it suitable for demanding applications in harsh environments.

You May Also Be Interested in

Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess